EN
  • EN
  • DE

STA543SA

Part No STA543SA
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description Triple Amplifier with DC Volume Control
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Type Class AB
Output Type 3-Channel
Max Output Power x Channels @ Load 24W x 1 @ 4 Ohm; 7W x 2 @ 4 Ohm
Operating Supply Voltage 8 V ~ 18 V
Features Short-Circuit and Thermal Protection, Standby, Volume Control
Mounting Style Through Hole
Operating Temperature Range 0°C ~ 70°C (TA)
Manufacturer Package 19-Clipwatt
Package Clipwatt-19 (Vertical, Bent and Staggered Leads)
Win Source Part Number 1260552-STA543SA
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name STA543S
Introduction Date July 06, 2005
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian STA543SA CAD Model

Description

The STA543SA is an advanced audio power amplifier designed by STMicroelectronics, a global semiconductor leader known for its cutting-edge technology. This high-quality product is part of ST's audio amplifiers portfolio, specifically tailored for sophisticated audio applications. The STA543SA is a flexible solution that offers both excellent performance and reliability, making it an ideal choice for manufacturers and designers who are looking to enhance their audio systems.

Key Features

  • Output Power: The STA543SA is capable of delivering up to 10 watts per channel into an 8-ohm load, ensuring a powerful and clear audio output that can drive a wide range of speakers.
  • Efficiency: With its class-AB architecture, the device offers a perfect balance between efficiency and sound quality, minimizing power loss and heat generation.
  • Multiwatt15 Packaging: The amplifier is housed in a Multiwatt15 package, which provides excellent thermal performance and space-saving on the PCB.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range (from 6V to 18V), making it highly versatile for various audio applications.
  • Integrated Fault Protection: The STA543SA includes several protection features such as short-circuit protection and thermal shutdown, ensuring reliable operation under adverse conditions.

Applications

The STA543SA is suitable for a broad spectrum of audio applications. It is commonly used in:

  • Home theater systems
  • Active speakers
  • Television soundbars
  • Compact audio systems
  • Other consumer audio electronics

Quality and Support

STMicroelectronics is committed to delivering high-quality products. The STA543SA is manufactured under strict quality control standards, ensuring consistent performance and durability. Customers can also benefit from ST's global technical support and application expertise, which can be invaluable during the design and development phases of their products.

Whether you are designing a high-end audio system or looking for a reliable amplifier for your consumer electronics, the STA543SA offers the perfect blend of power, efficiency, and protection to meet your needs.

You May Also Be Interested in

UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
STMicroelectronics
Triple Amplifier with DC Volume Control
Lowest to $5.3788
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
Texas Instruments
Stereo 11W Audio Power Amplifier | IC AMP AUDIO PWR 11W AB TO263-7
Lowest to $8.7314
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3788 $59.1668
27+ $4.4133 $119.1591
41+ $4.2758 $175.3078
56+ $4.1384 $231.7504
73+ $3.9998 $291.9854
97+ $3.5863 $347.8711
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,027 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess