EN
  • EN
  • DE

LT1006S8

Part No LT1006S8
Manufacturer Linear Technology
Description Op Amp Single Precision Amplifier 44V 8-Pin SOIC N / Precision, Single Supply Op Amp 
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1204667-LT1006S8
Manufacturer Homepage www.linear.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LT1006
Introduction Date March 14, 1996
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Ultra Librarian 3D Model Ultra Librarian LT1006S8 CAD Model

Description

Introducing the LT1006S8 Precision Operational Amplifier

The LT1006S8 is a groundbreaking operational amplifier from Linear Technology, renowned for its precision and performance. Designed with cutting-edge technology, this op-amp sets new standards in terms of accuracy and ease of use. It is the perfect choice for applications demanding the highest level of precision and long-term stability.

Key Features of the LT1006S8

  • Exceptional Precision: The LT1006S8 boasts an input offset voltage of just 10µV, and an input offset voltage drift of only 0.2µV/°C, ensuring outstanding accuracy in your applications.
  • High Gain Bandwidth: With a gain bandwidth product of 8MHz, this operational amplifier is capable of handling a wide range of frequencies, making it versatile for various applications.
  • Low Noise: It exhibits a low noise level of 0.28µV P-P in the 0.1Hz to 10Hz range, making it an ideal choice for sensitive instrumentation and audio applications.
  • Stable with Capacitive Loads: The design of the LT1006S8 ensures stability with capacitive loads, providing reliability and ease of use in practical circuit configurations.
  • Single Supply Operation: It operates effectively with a single supply ranging from 4V to 44V, as well as dual supplies from ±2V to ±22V, giving designers flexibility in power supply selection.

Applications

The LT1006S8 is ideal for a variety of applications including:

  • Precision instrumentation
  • Data acquisition systems
  • Active filters
  • Buffer amplifiers
  • Thermocouple amplifiers
  • Strain gauge amplifiers

Package and Reliability

The LT1006S8 is available in an 8-lead SOIC package, ensuring compactness and compatibility with modern surface-mount technology. Linear Technology's commitment to quality means each device is rigorously tested to meet high-reliability standards, providing peace of mind for designers and manufacturers alike.

With its unparalleled precision and robust design, the LT1006S8 from Linear Technology stands out as a top-tier operational amplifier for precision applications. Its combination of accuracy, low noise, and stability makes it a smart choice for engineers looking to enhance the performance of their electronic designs.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9399 $53.4591
18+ $5.5640 $100.1520
28+ $5.3760 $150.5280
40+ $5.0000 $200.0000
52+ $4.8121 $250.2292
65+ $4.6241 $300.5665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,624 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess