Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Microchip Technology
Package Tape & Reel
Product Status Active
Voltage - Zener (Nom) (Vz) 6.4 V
Tolerance ±5%
Impedance (Max) (Zzt) 100 Ohms
Current - Reverse Leakage @ Vr 2 µA @ 3 V
Temperature Range - Operating 0°C ~ 75°C
Mounting Type Surface Mount
Package / Case Die
Supplier Device Package Die
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 577170-CD4570
Ultra Librarian 3D Model Ultra Librarian CD4570 CAD Model

Description

Microchip Technology's CD4570 - High-Performance Operational Amplifier

The CD4570 from Microchip Technology is a highly versatile and reliable operational amplifier designed to meet a wide range of application needs. This precision op-amp is well-suited for use in audio processing, active filters, and general-purpose amplification due to its low-noise operation and high-fidelity output. The product boasts a robust design that ensures stability and performance even in demanding environments.

Key Features:

  • High Gain Bandwidth Product: The CD4570 offers a high gain bandwidth product, ensuring excellent frequency response for both audio and high-speed signal processing applications.
  • Low Noise Performance: With its low noise characteristics, the CD4570 is ideal for audio amplification and sensitive instrumentation that require minimal signal distortion.
  • Low Total Harmonic Distortion (THD): The device provides low THD, which is critical for maintaining the integrity of the original signal in high-fidelity audio systems and precision analog circuits.
  • Wide Supply Voltage Range: This operational amplifier can operate over a wide range of supply voltages, making it adaptable to various power environments and application requirements.
  • Single or Dual Supply Operation: The CD4570 is capable of operating with a single or dual supply, offering flexibility in circuit design and simplifying power supply requirements.

Applications:

The versatility of the CD4570 makes it suitable for a broad spectrum of applications, including but not limited to:

  • Audio Equipment and Signal Conditioning
  • Active Filters and Oscillators
  • Data Acquisition Systems
  • Analog-to-Digital Converters (ADC) Drivers
  • Instrumentation and Control Systems

With its combination of features, the CD4570 from Microchip Technology is a top choice for designers and engineers looking for an op-amp that delivers consistent performance, flexibility, and high-quality signal amplification. Whether you're working on professional audio equipment, precision measurement devices, or any other application requiring a reliable operational amplifier, the CD4570 is an excellent option to consider.

You May Also Be Interested in

Comchip Technology
DIODE ZENER 12V 5W DO214AB
Need more? Email Us
ECAD model for ACZRC5349B-G
Micro Commercial Co
DIODE ZENER 11V 3W DO214AA
Lowest to $0.1024
ECAD model for 3SMBJ5926B-TP
Vishay
DIODE ZENER 12V 500MW DO219AC
Need more? Email Us
ECAD model for PLZ12B-G3/H
Vishay
DIODE ZENER 10V 500MW SOD123
Need more? Email Us
ECAD model for MMSZ4697-HE3-08
Vishay
DIODE ZENER 35V 600MW DO220AA
Need more? Email Us
ECAD model for PTV33B-M3/84A
Nexperia USA Inc.
DIODE ZENER 15V 320MW SOD323
Need more? Email Us
ECAD model for PZU15BA,115
Vishay
DIODE ZENER 110V 1.5W DO204AL
Need more? Email Us
ECAD model for Z4KE110A-E3/73
Microchip Technology
DIODE ZENER 3.3V 500MW DO213AA
Need more? Email Us
ECAD model for CDLL4620
Rohm Semiconductor
DIODE ZENER 4.3V 500MW TUMD2M
Lowest to $0.2729
ECAD model for TFZVTR4.3B

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention