EN
  • EN
  • DE

AT83C24B-PRTUL

Part No AT83C24B-PRTUL
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 28QFN / Interface 28-QFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Interface 2-Wire
Voltage - Supply 3V ~ 5.5V
Package / Case 28-VFQFN Exposed Pad
Supplier Device Package 28-QFN (5x5)
Mounting Type Surface Mount
Base Product Number AT83C24
Standard Package 2,450 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 911973-AT83C24B-PRTUL
Ultra Librarian 3D Model Ultra Librarian AT83C24B-PRTUL CAD Model

Description

The AT83C24B-PRTUL is a versatile and high-performance integrated circuit from Microchip Technology, designed to cater to a wide array of applications in the modern electronic landscape. This component is part of Microchip's well-regarded product line, known for reliability and innovation in the semiconductor industry.

Key Features

  • High Integration: The AT83C24B-PRTUL combines multiple functions into a single chip, reducing the need for additional components and simplifying design.
  • Low Power Consumption: It is designed for efficiency, making it ideal for battery-powered devices and applications where power conservation is critical.
  • Robust Performance: This product delivers consistent performance even under varying environmental conditions, ensuring reliability for critical applications.
  • Compact Form Factor: Its small footprint allows for its use in space-constrained applications without sacrificing functionality or performance.

Applications

The AT83C24B-PRTUL is suitable for a broad range of applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Consumer electronics
  • Communication devices
  • Medical equipment

Technical Specifications

Microchip Technology ensures that the AT83C24B-PRTUL is manufactured to the highest standards, with the following technical specifications:

  • Operating Voltage Range: Specified in the datasheet
  • Operating Temperature Range: Specified in the datasheet
  • Packaging Type: Provided in industry-standard packaging options
  • Quality and Reliability: Built to meet stringent industry certifications and standards

Support and Resources

Microchip Technology provides comprehensive support and resources for the AT83C24B-PRTUL, including detailed datasheets, application notes, and design tools. Customers can also access technical support from Microchip's team of experts to help with design, integration, and troubleshooting.

Whether you're designing a new system or upgrading an existing one, the AT83C24B-PRTUL from Microchip Technology is an excellent choice for a reliable and efficient solution.

You May Also Be Interested in

NXP / Nexperia
LOW POWER DISPLAYPORT TO VGA ADA / Interface
Lowest to $32.2430
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Lowest to $44.8313
NXP / Nexperia
IC INTFACE SPECIALIZED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $3.7539
Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Buffer Interface 20-TSSOP
Lowest to $2.1224
Infineon Technologies
SAB82538 - HSCX HIGH-LEVEL SERI / Interface
Need more? Email Us
Microchip Technology
IC PFX 36XG4, 36-LANE PCIE SWITC / Interface
Lowest to $310.4478
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820
Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4076 $57.7824
59+ $1.9755 $116.5545
91+ $1.9138 $174.1558
125+ $1.8521 $231.5125
162+ $1.7904 $290.0448
216+ $1.6051 $346.7016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,260 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess