The TLV2460CD from Texas Instruments is a high-quality operational amplifier that stands out for its low-power consumption and rail-to-rail input/output performance. This op-amp is part of the TLV246x family, which is designed to operate with a single or dual power supply, making it extremely versatile for a wide range of applications.
Key Features
- Power Supply Range: The TLV2460CD can operate with a power supply ranging from 2.7V to 6V, making it suitable for battery-powered devices and low-voltage applications.
- Rail-to-Rail Input/Output: This feature allows the op-amp to handle input signals that approach the power supply levels, and the output can swing within millivolts of the rails, maximizing the dynamic range in various applications.
- Low Quiescent Current: With a quiescent current of just 500 μA per channel, the TLV2460CD is optimized for power-sensitive designs.
- High Output Drive: The device is capable of delivering a high output current, which is beneficial when driving heavy loads.
- MicroPower Shutdown Mode: An additional feature that reduces power consumption even further when the op-amp is not in use.
Applications
The TLV2460CD is suitable for a variety of applications due to its flexible power supply requirements and low power consumption. These applications include:
- Portable and battery-powered devices
- Sensor amplifiers
- Active filters
- Medical instrumentation
- Audio and video processing
Product Specifications
Parameter
Value
Number of Channels
1
Bandwidth
80 kHz
Slew Rate
1.6 V/μs
Package/Case
SOIC-8
The TLV2460CD is presented in an SOIC-8 package, ensuring a compact footprint for space-constrained applications. Its combination of features makes it an excellent choice for designers looking for a reliable operational amplifier that delivers both performance and efficiency.