EN
  • EN
  • DE

MC33689DWB

Part No MC33689DWB
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 32SOIC / System Basis Chip with LIN transceiver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tube
Part Status Obsolete (End Of Life)
Applications Automotive Mirror Control
Interface SPI Serial
Supply Voltage (V) 5.5V ~ 18V
Manufacturer Package 32-BSSOP
Supplier Device Package 32-SOIC
Mounting Style SMD
Part Number Series MC33689
Manufacturer Pack Quantity 42
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814121-MC33689DWB
Ultra Librarian 3D Model Ultra Librarian MC33689DWB CAD Model

Description

Product Overview: MC33689DWB from NXP

The MC33689DWB from NXP Semiconductors is a sophisticated System Basis Chip (SBC) designed to support the demanding requirements of automotive power management and communication. This integrated circuit is tailored to provide a reliable interface between the car's microcontrollers and the vehicle's physical network, ensuring seamless communication and control across various automotive applications.

Key Features:

  • Integrated Power Management: The MC33689DWB offers a range of power control options, including a 5V voltage regulator with fault detection, a watchdog timer, and a reset generation system. These features aid in maintaining system integrity and preventing failures due to power issues.
  • Communication Protocols: It supports the Local Interconnect Network (LIN) protocol, which is a cost-effective, serial communication system for in-vehicle networking. This allows for the efficient transmission of control signals and data between various components within the vehicle.
  • Robust Design: Designed to withstand the harsh conditions of the automotive environment, the device is characterized by its robustness against factors such as temperature variations, electrical disturbances, and physical vibrations.
  • Low Power Consumption: With an emphasis on energy efficiency, the MC33689DWB ensures low power consumption during operation, contributing to the overall energy management of the vehicle.

Applications:

The MC33689DWB is particularly suitable for use in body control modules, gateway modules, and various sensor interfaces. Its reliability and adaptability make it an excellent choice for a wide range of automotive applications where power management and communication are crucial.

Technical Specifications:

  • Supply voltage range: 5.5V to 27V
  • Operating temperature range: -40°C to 125°C
  • Packages: Available in a 20-pin DWB (SOIC) package

With its combination of power management capabilities, communication features, and a durable design, the MC33689DWB from NXP stands out as a comprehensive solution for automotive electronics designers seeking to enhance the reliability and efficiency of their systems.

You May Also Be Interested in

Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN / HDMI Redriver, Level Shifter Interface 32-TQFN (3x6)
Need more? Email Us
Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465
Rochester Electronics
DUAL MARKED (5962-87518013A) / Interface
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC INTFACE SPECIALIZED SGNL COND
Lowest to $4.8174
Sipex Corporation
LED DRIVER, 3-SEGMENT, PDSO6
Lowest to $0.3269
Harris Corporation
PROGRAMMABLE DMA CONTROLLER / CMOS DMA Controller Interface 40-CERDIP
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Buffer Interface 20-TSSOP
Lowest to $2.1224

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess