EN
  • EN
  • DE

QN9080CHNY

Part No QN9080CHNY
Manufacturer NXP / Nexperia
Catalog RF Transceiver ICs
Description BTLE SOC / IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 48-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr NXP
Package Bulk
Product Status Active
Programmable Not Verified
Type TxRx + MCU
RF Family/Standard Bluetooth
Protocol Bluetooth v5.0
Frequency 2.4GHz
Power - Output 2dBm
Sensitivity -95dBm
Memory Size 512kB Flash, 256kB ROM, 128kB SRAM
Serial Interfaces I2C, SPI, UART, USART, USB
GPIO 35
Voltage - Supply 1.62V ~ 3.6V
Current - Receiving 3.5mA
Current - Transmitting 3.5mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-HVQFN (6x6)
Base Product Number QN9080
Standard Package 1 pcs
ECCN 5A992C
HTSUS 8542.39.0001
Win Source Part Number 850334-QN9080CHNY
Ultra Librarian 3D Model Ultra Librarian QN9080CHNY CAD Model

Description

The QN9080CHNY is an RF transceiver IC that includes a microcontroller unit (MCU).

  • Frequency: 2.4GHz
  • Protocol: Bluetooth v5.0
  • Memory: 512kB Flash, 256kB ROM, 128kB SRAM
  • Serial Interfaces: I2C, SPI, UART, USART, USB
  • GPIO Pins: 35
  • RF Output Power: 2dBm
  • Sensitivity: -95dBm
  • Current Consumption (Rx/Tx): 3.5mA
  • Voltage Supply: 1.62V to 3.6V
  • Mounting Type: Surface Mount
  • Package: 48-VFQFN Exposed Pad
  • Operating Temperature: -40°C to 85°C
  • Manufacturer: NXP
  • Series: QN9080

You May Also Be Interested in

STMicroelectronics
IC RF TXRX+MCU BLE 32QFN
Need more? Email Us
Nordic Semiconductors
IC RF TXRX+MCU
Lowest to $4.3985
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Infineon Technologies
IC RF TXRX+MCU BLE 62FBGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX 802.15.4 56QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7595 $61.3165
17+ $7.1876 $122.1892
25+ $6.9623 $174.0575
35+ $6.7383 $235.8405
45+ $6.5130 $293.0850
60+ $5.8397 $350.3820
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 166 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess