The SA605D/01,112 is a high-performance monolithic low-power FM IF system incorporating a mixer/oscillator, two limiting intermediate frequency amplifiers, quadrature detector, logarithmic received signal strength indicator (RSSI), voltage regulator, and audio and RSSI op-amps, all manufactured by NXP Semiconductors.
Key Features
- Mixer/Oscillator: The integrated mixer/oscillator is designed to provide high sensitivity and low signal distortion, making it ideal for demanding RF environments.
- Limiting Amplifiers: Two IF amplifiers with limiting provide ample gain for weak signal processing, ensuring clear audio output.
- Quadrature Detector: The quadrature detector ensures precise frequency demodulation, crucial for FM signal processing.
- Logarithmic RSSI: The RSSI feature offers a logarithmic response over a wide dynamic range, providing accurate signal strength measurement.
- Voltage Regulator: An onboard voltage regulator stabilizes the supply voltage for consistent performance across various operating conditions.
- Audio and RSSI Op-Amps: Dedicated operational amplifiers for audio and RSSI signals deliver high-fidelity audio output and reliable signal strength indication.
Applications
The SA605D/01,112 is suitable for a range of applications, including but not limited to:
- High-performance car radios
- Portable radio equipment
- RF communication systems
Technical Specifications
Parameter
Specification
Supply Voltage
4.5 to 9 V
Operating Temperature
-40°C to +85°C
Package
SO (Small Outline)
Mounting Type
Surface Mount
The SA605D/01,112 by NXP Semiconductors stands out as a robust and reliable component for FM IF systems, offering a unique blend of performance, integration, and efficiency for advanced radio system designs.