EN
  • EN
  • DE

FAN6793NY

Part No FAN6793NY
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Dual-PWM Combination Controller for Flyback and Forward Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package DIP
Duty Cycle 70 %
Fall Time 50 ns
Frequency 65 kHz
Max Duty Cycle 70 %
Max Frequency 130 kHz
Max Operating Temperature 85 °C
Max Supply Current 10 mA
Max Supply Voltage 27 V
Min Operating Temperature -40 °C
Min Supply Voltage 9 V
Mount Through Hole
Number of Outputs 2
Number of Pins 16
Radiation Hardening No
Rise Time 60 ns
RoHS Compliant
Switching Frequency 68 kHz
Topology Flyback
Weight 1.627826 g
Win Source Part Number 1129912-FAN6793NY
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FAN6793NY CAD Model

Description

The FAN6793NY from ON Semiconductor is a highly efficient, integrated power management IC that is designed to cater to a variety of power supply applications. This advanced component is part of ON Semiconductor's extensive portfolio of power management solutions, and it stands out for its ability to provide reliable and consistent performance in a compact package.

Key Features

  • High Integration: The FAN6793NY integrates multiple functions into a single chip, reducing the need for external components and simplifying the design of power supply circuits.
  • Energy Efficiency: With its focus on energy conservation, this IC helps to minimize power loss, making it an ideal choice for applications where power efficiency is critical.
  • Advanced Protection: Built-in features such as over-temperature protection, over-voltage protection, and under-voltage lockout ensure the safety and longevity of both the IC and the end application.
  • Wide Input Voltage Range: The device is capable of handling a broad range of input voltages, making it versatile for use in various global markets and applications.
  • Compact Size: The small footprint of the FAN6793NY allows for its use in space-constrained applications without compromising on performance.

Applications

The FAN6793NY is well-suited for a range of applications, including:

  • AC-DC Converters
  • Power Supplies for Consumer Electronics
  • Power Supplies for Industrial Systems
  • LED Lighting
  • Telecom Power Systems

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality and reliability, and the FAN6793NY is no exception. This product is manufactured under stringent quality control standards to ensure it meets the rigorous demands of the industry. With ON Semiconductor's reputation for excellence, users can trust the FAN6793NY to deliver outstanding performance and durability in their power management applications.

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the ON Semiconductor website or contact their local sales representative.

You May Also Be Interested in

Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921
Seiko Epson Corporation
IC REG 6OUT BUCK/LINEAR 48QFP
Need more? Email Us
Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us
Maxim Integrated
3-V to 28-V, synchronous peak current mode buck controller for notebook power 32-VQFN -40 to 85
Lowest to $65.2829
Maxim Integrated
DC DC Cntrlr Dual-OUT Sync Buck 3.5V to 42V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Quick PWM Step Down VID Power Supply Controller 32-Pin TQFN EP T/R
Lowest to $5.8209
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess