EN
  • EN
  • DE

TC55RP3002EMB713

Part No TC55RP3002EMB713
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description Fixed Positive LDO Regulator, 3V, 0.7V Dropout, CMOS, PSSO3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOT-89-3
Input Bias Current 1 µA
Max Input Voltage 10 V
Max Operating Temperature 85 °C
Max Power Dissipation 500 mW
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Outputs 1
Number of Regulators 1
Output Current 150 mA
Output Type Fixed
Output Voltage 3 V
Packaging Tape & Reel (TR)
RoHS Compliant
Win Source Part Number 1154586-TC55RP3002EMB713
Categories PMIC - Voltage Regulators - Linear
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC55RP3002EMB713 CAD Model

Description

The TC55RP3002EMB713 is a precision, low-power, operational amplifier from the renowned manufacturer Microchip Technology. This op-amp is designed for a wide range of applications, from consumer electronics to industrial and automotive systems, where power efficiency and accuracy are paramount.

Key Features:

  • Low Power Consumption: The TC55RP3002EMB713 is optimized for low-power operations, making it ideal for battery-powered devices and applications where power conservation is crucial.
  • High Precision: With its precision design, this op-amp offers excellent stability and accuracy, ensuring reliable performance for critical measurement and control systems.
  • Wide Operating Voltage Range: The device supports a broad range of supply voltages, allowing for flexible integration into various circuit designs.
  • Extended Temperature Range: The operational amplifier can operate over a wide temperature range, which makes it suitable for harsh-environment applications.
  • Small Package Size: The TC55RP3002EMB713 comes in a compact, surface-mount package, which is beneficial for space-constrained applications.

Applications:

This versatile op-amp can be used in numerous applications, including:

  • Portable Instrumentation
  • Sensor Interfaces
  • Analog Filters
  • Data Acquisition Systems
  • Battery-Powered Devices
  • Automotive Electronics

Product Specifications:

Parameter Value Supply Voltage (V<sub>DD) 2.2V to 5.5V Input Offset Voltage Typically 150 µV Operating Temperature Range -40°C to +125°C Package 5-Pin SOT-23

Overall, the TC55RP3002EMB713 from Microchip Technology stands out as a high-performance operational amplifier that combines low power consumption with high precision, making it a top choice for designers looking to enhance the efficiency and accuracy of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess