EN
  • EN
  • DE

UC1825AVTD1

Part No UC1825AVTD1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY DIE  /  Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC Die
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr Texas Instruments
Package Tube
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 8.4V ~ 22V
Frequency - Switching 400kHz ~ 1MHz
Duty Cycle (Max) 50%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Frequency Control, Ramp, Soft Start
Mounting SMD (SMT)
Package / Case Die
Supplier Device Package Die
Base Product Number UC1825
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 81
Win Source Part Number 1021095-UC1825AVTD1
Ultra Librarian 3D Model Ultra Librarian UC1825AVTD1 CAD Model

Description

The Texas Instruments UC1825AVTD1 is a high-performance current mode pulse width modulator (PWM) controller designed for a wide range of power supply and DC-DC converter applications. This versatile integrated circuit (IC) is engineered to deliver precise power control and efficient power management in systems requiring electrical power conversion.

Key Features

  • High-Frequency Operation: The UC1825AVTD1 operates at a high frequency, which allows for the use of smaller passive components, resulting in a more compact and lightweight power supply design.
  • Adjustable Output Voltage: The output voltage can be finely tuned to meet the specific requirements of the application, ensuring versatility and adaptability across various platforms.
  • Current Mode Control: This feature provides improved transient response and simplified loop compensation when compared to voltage mode PWM controllers.
  • Wide Input Voltage Range: The device supports a broad range of input voltages, making it suitable for applications with varying power sources.
  • Protection Features: The UC1825AVTD1 is equipped with a range of protection features, including under-voltage lockout, over-current protection, and thermal shutdown, enhancing the reliability and safety of the end application.
  • Programmable Soft-Start: This function minimizes inrush current during startup, which can extend the life of the power supply and connected components.

Applications

The UC1825AVTD1 is ideal for use in a variety of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Motor controllers
  • Class-D audio amplifiers
  • LED drivers

Quality and Reliability

Texas Instruments is known for its commitment to quality and the UC1825AVTD1 is no exception. The device is manufactured to the highest standards to ensure consistent performance and reliability in even the most demanding applications. With Texas Instruments' reputation for excellence in the semiconductor industry, users can trust the UC1825AVTD1 for their power management needs.

You May Also Be Interested in

Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Texas Instruments
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
Lowest to $1.7463
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess