EN
  • EN
  • DE

ZLNB253

Part No ZLNB253
Manufacturer Diodes Incorporated
Catalog RF Misc ICs and Modules
Description MUX DUAL TONE SWITCH 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Purpose Multiplex Controller
RF Type LNB, DiSEqC , STBs
Secondary Attributes With Dual Tone and Polarity Switch
Case / Package 8-SOP
Win Source Part Number 057815-ZLNB253
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZLNB253 CAD Model

Description

Introducing Product ZLNB253 from Diodes Incorporated

The ZLNB253 from Diodes Incorporated is a high-performance, dual-output satellite receiver interface device designed to simplify the design of dual LNB (Low Noise Block downconverter) satellite systems. Engineered with precision and reliability in mind, the ZLNB253 integrates two independent Low Noise Block converter supply and control voltage regulators with I²C-bus control of the LNB voltage and tone to offer a comprehensive solution for satellite receiver applications.

Key Features:

  • Integrated Dual LNB Controllers: The ZLNB253 features two LNB controllers that can independently control the polarization and band selection of two LNBs, making it ideal for multi-satellite systems.
  • I²C Interface: Configurable via an I²C interface, this device enables easy communication with a microcontroller, allowing for seamless integration into complex systems.
  • DiSEqC™ 1.X Compliant: Fully compliant with DiSEqC 1.X standards, the ZLNB253 supports bi-directional communications for remote satellite dish control.
  • High Efficiency: The device is designed for efficiency, with low dropout regulators ensuring minimal power loss and heat generation.
  • Built-in Protection: The ZLNB253 incorporates overcurrent protection, overtemperature shutdown, and under-voltage lockout, ensuring robust performance and long-term reliability.
  • Wide Operating Temperature Range: Suitable for a broad range of environments, this product operates effectively within a temperature range of -40°C to +85°C.

Applications:

The ZLNB253 is particularly suited for multi-tuner satellite receivers, personal video recorders (PVRs), and set-top boxes that require dual LNB control. Its ability to manage multiple satellite feeds simultaneously makes it an indispensable component for advanced home entertainment systems.

Quality and Support:

Diodes Incorporated is known for its commitment to quality, and the ZLNB253 is no exception. It is manufactured to meet high standards of performance and reliability. Technical support and comprehensive documentation are available, ensuring that integrating the ZLNB253 into your design is as straightforward as possible.

Whether you are designing a new satellite receiver system or upgrading an existing one, the ZLNB253 from Diodes Incorporated offers a feature-rich, reliable solution that simplifies the control of dual LNB configurations.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBL,IN=7.5-25G,OUT=15-5
Need more? Email Us
MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us
MACOM Technology Solutions
DRIVER,ALGAAS,2 CH,+5V/50MA,-50V
Need more? Email Us
MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, H50
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess