EN
  • EN
  • DE

TPS75618KCG3

Part No TPS75618KCG3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 1.8V 5A 5-Pin(5+Tab) TO-220 Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accuracy 3 %
Mounting SMD (SMT)
Case / Package TO-220-5
Dropout Voltage 250 mV
Input Bias Current 125 µA
Lead Free Contains Lead
Max Input Voltage 5.5 V
Maximum Operating Temperature 125 °C
Max Output Current 5 A
Max Output Voltage 1.8 V
Min Current Limit 5.5 A
Min Input Voltage 2.8 V
Min Operating Temperature -40 °C
Min Output Voltage 1.8 V
Number of Outputs 1
Number of Pins 5
Number of Regulators 1
Output Current 5 A
Output Type Fixed
Output Voltage 1.8 V
Polarity Positive
Quiescent Current 120 µA
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1101083-TPS75618KCG3
Categories PMIC - Voltage Regulators - Linear
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TPS75618KCG3 CAD Model

Description

The TPS75618KCG3 is a high-performance, single-output Low-Dropout (LDO) voltage regulator from the renowned semiconductor manufacturer, Texas Instruments. This device is designed to deliver a steady and precise 1.8V output voltage, which is essential for powering sensitive electronic circuits. With an impressive dropout voltage and a robust feature set, the TPS75618KCG3 is a reliable choice for a wide range of applications.

Key Features:

  • Output Voltage: The regulator provides a fixed output voltage of 1.8V, suitable for various low-voltage operations in electronic systems.
  • High Current Capability: It can supply up to 5A of output current, accommodating high-power applications such as FPGA and DSP power supplies.
  • Low Dropout: The low dropout voltage allows the regulator to maintain output voltage regulation with minimal difference between the input and output voltages, enhancing efficiency.
  • Thermal and Overcurrent Protection: The device includes built-in thermal shutdown and overcurrent protection features, safeguarding the regulator and connected components from potential damage.
  • Adjustable Output: An external resistor divider can be used to adjust the output voltage if a different voltage level is required for specific applications.
  • Stable with Low ESR Output Capacitors: The TPS75618KCG3 remains stable with ceramic capacitors, which have lower equivalent series resistance (ESR) than tantalum or aluminum electrolytic capacitors.

Applications:

The versatile nature of the TPS75618KCG3 makes it suitable for a variety of applications, including but not limited to:

  • Post-regulation for switching power supplies
  • Microprocessor and microcontroller power supplies
  • FPGAs, DSPs, and ASIC power supplies
  • Memory and logic circuit power supplies
  • Battery-powered devices

With its robust design and comprehensive protection features, the TPS75618KCG3 from Texas Instruments is an excellent choice for designers looking for a reliable LDO voltage regulator to integrate into their power management solutions.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess