EN
  • EN
  • DE

TPS63027YFFT

Part No TPS63027YFFT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK BST ADJ 2A 25DSBGA  /  Buck-Boost Switching Regulator IC Positive Adjustable 1V 1 Output 2A 25-UFBGA, DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Package Tape & Reel
Function Step-Up/Step-Down
Output Configuration Positive
Topology Buck-Boost
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.3V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1V
Voltage - Output (Max) 5.5V
Current - Output 2A
Frequency - Switching 2.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 25-UFBGA, DSBGA
Supplier Device Package 25-DSBGA
Base Product Number TPS63027
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-45303-6,296-45303-1,296-45303-2
Standard Package 250
Win Source Part Number 1189165-TPS63027YFFT
Ultra Librarian 3D Model Ultra Librarian TPS63027YFFT CAD Model

Description

Introducing the TPS63027YFFT from Texas Instruments

The TPS63027YFFT is a state-of-the-art power management integrated circuit (IC) brought to you by Texas Instruments, a leader in semiconductor technology. This compact, high-efficiency, dual-mode, step-up/down converter is designed to meet the needs of a wide range of applications, particularly where efficiency and space are crucial factors.

With an input voltage range of 2.5 to 12 V, the TPS63027YFFT can seamlessly transition between step-up and step-down modes, making it incredibly versatile for systems that encounter variable input voltages. This feature is particularly beneficial for battery-powered applications where the input voltage can fluctuate due to discharging.

The device employs a 2.4-MHz fixed-frequency pulse-width modulation (PWM) switching mode, which helps to maintain a balance between efficiency and component size, allowing the use of small inductors and capacitors to minimize the footprint on the PCB. Additionally, it has a high output current capability, delivering up to 4 A in step-down mode and 2 A in boost mode, which makes it suitable for powering a wide range of peripherals and microprocessors.

One of the key advantages of the TPS63027YFFT is its power-save mode, which enhances efficiency at light loads, thus extending battery life in portable devices. Moreover, the device features a low-noise forced-PWM mode, ensuring low ripple and minimal interference with RF and sensitive analog circuits, an essential aspect for audio, medical, and communication devices.

The TPS63027YFFT comes in a compact 15-bump, 2.5x2.5 mm wafer chip-scale package (WCSP), which is ideal for space-constrained applications. Its operating temperature range of -40°C to 85°C guarantees performance across a wide range of environmental conditions, ensuring reliability and robustness for industrial, automotive, and consumer electronics.

Overall, the TPS63027YFFT represents a blend of efficiency, versatility, and compact design, making it an excellent choice for designers looking to optimize power management in their next-generation electronic products.

You May Also Be Interested in

Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1256 $50.0096
39+ $2.5646 $100.0194
61+ $2.4844 $151.5484
84+ $2.4043 $201.9612
108+ $2.3241 $251.0028
144+ $2.0837 $300.0528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess