EN
  • EN
  • DE

MAX9989ETP-T

Part No MAX9989ETP-T
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description IC BUFFER LO 20-TQFN / RF IC LO Buffers Cellular, GSM 700MHz ~ 1.1GHz 40dB Reverse Isolation 20-TQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Function LO Buffers
Frequency 700MHz ~ 1.1GHz
RF Type Cellular, GSM
Secondary Attributes 40dB Reverse Isolation
Mounting Type Surface Mount
Package / Case 20-WQFN Exposed Pad
Supplier Device Package 20-TQFN (5x5)
Base Product Number MAX998
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8542.39.0001
Win Source Part Number 487942-MAX9989ETP-T
Ultra Librarian 3D Model Ultra Librarian MAX9989ETP-T CAD Model

Description

The Maxim Integrated MAX9989ETP-T is a high-performance, double-balanced, upconversion mixer designed to address the demanding requirements of wireless infrastructure and other high-frequency applications. This device is part of Maxim's extensive range of RF components, known for their reliability and cutting-edge performance.

Key Features

  • Frequency Range: The MAX9989ETP-T offers a wide frequency range, with the RF frequency operating from 1700MHz to 4000MHz, making it suitable for a variety of high-frequency applications.
  • High Linearity: It delivers excellent linearity with an Input IP3 of 25.5dBm at 1900MHz, ensuring high-quality signal transmission and minimal distortion.
  • Low Noise Figure: The mixer has a low noise figure of 9.7dB at 1900MHz, which contributes to superior signal-to-noise ratio and overall system performance.
  • Conversion Gain: With a conversion gain of 8.0dB at 1900MHz, the MAX9989ETP-T efficiently converts RF signals to IF signals without significant loss of power.
  • Integrated LO Buffer: The device comes with an integrated LO buffer, which simplifies design and reduces external component requirements.
  • LO Frequency Range: The local oscillator (LO) frequency range is from 1550MHz to 2350MHz, which complements the RF range for flexible upconversion.

Applications

The MAX9989ETP-T is ideal for a variety of applications, including:

  • Base station transceivers for wireless communications
  • Point-to-point and point-to-multipoint radios
  • Wireless local loop
  • MMDS and LMDS systems
  • RFID readers

Package and Quality

The MAX9989ETP-T comes in a compact, 20-pin TQFN-EP package, which ensures minimal footprint on the PCB while providing excellent thermal performance. Maxim Integrated's commitment to quality means that each device is rigorously tested to meet high standards of performance and reliability.

Conclusion

With its combination of wide frequency range, high linearity, low noise figure, and integrated features, the MAX9989ETP-T from Maxim Integrated is an exceptional choice for designers looking to enhance their RF signal chain with a reliable and high-performing mixer component.

You May Also Be Interested in

MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
WAFFLE PACK 100 PCE,QUAD FET &PI
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBL,IN=7.5-25G,OUT=15-5
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.6557 $61.2456
19+ $6.2817 $119.3523
29+ $6.0854 $176.4766
40+ $5.8890 $235.5600
51+ $5.6928 $290.3328
68+ $5.1039 $347.0652
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess