EN
  • EN
  • DE

TL2575-15IKTTRG3

Part No TL2575-15IKTTRG3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description 1-A Simple Step-Down Switching Voltage Regulators 5-DDPAK/TO-263 -40 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-263-5
Lead Free Contains Lead
Max Input Voltage 40 V
Maximum Operating Temperature 125 °C
Max Output Current 1 A
Max Output Voltage 15 V
Min Input Voltage 4.75 V
Min Operating Temperature -40 °C
Min Output Voltage 15 V
Number of Outputs 1
Number of Pins 6
Operating Supply Voltage 40 V
Output Current 1 A
Output Type Fixed
Output Voltage 15 V
Packaging Tape & Reel (TR)
Quiescent Current 5 mA
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Switching Frequency 58 kHz
Synchronous Rectifier No
Weight 1.591202 g
Win Source Part Number 1099539-TL2575-15IKTTRG3
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TL2575-15IKTTRG3 CAD Model

Description

Product Overview: TL2575-15IKTTRG3 - Texas Instruments

The TL2575-15IKTTRG3 is a highly integrated voltage regulator designed and produced by Texas Instruments, a leader in semiconductor solutions. This component is part of the TL2575 series, which offers simple and cost-effective solutions for a wide range of applications requiring a regulated power supply. The TL2575-15IKTTRG3 specifically provides a fixed output voltage of 15V, suitable for various electronic devices and systems.

Key Features

  • Output Voltage: The device delivers a stable 15V output, which is ideal for circuits that require a consistent voltage level.
  • Output Current: Capable of providing an output current of up to 1A, making it suitable for moderate power needs.
  • High Efficiency: Integrated switch and regulator design leads to efficiencies up to 90%, ensuring minimal power loss during conversion.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from overheating, enhancing its reliability and longevity.
  • Overcurrent Protection: The current limit function safeguards the device and the load from damage due to excessive current draw.
  • Voltage Accuracy: Offers a tight output voltage tolerance, ensuring precise power delivery to sensitive components.
  • Package: Available in a TO-263 package that provides a compact footprint and easy integration into a variety of circuit designs.

Applications

The TL2575-15IKTTRG3 is versatile and can be used in multiple applications, including but not limited to:

  • Power supplies for microprocessors and digital systems
  • Consumer electronics
  • Industrial controls
  • Telecommunications equipment
  • Battery-operated devices

Conclusion

In summary, the TL2575-15IKTTRG3 from Texas Instruments is a robust, efficient, and reliable voltage regulator, perfect for designers looking to incorporate a fixed 15V power source into their electronic projects. Its ease of use, combined with protection features and high efficiency, makes it an excellent choice for a wide array of applications.

You May Also Be Interested in

Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us
Maxim Integrated
DC DC Cntrlr Dual-OUT Sync Buck 3.5V to 42V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Lowest to $3.0447
Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921
Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us
Maxim Integrated
3-V to 28-V, synchronous peak current mode buck controller for notebook power 32-VQFN -40 to 85
Lowest to $65.2829
Fujitsu Electronics America, Inc.
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Down 3V to 5.5V 16-Pin QSOP T/R
Lowest to $9.3844

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9221 $57.6630
65+ $1.5772 $102.5180
100+ $1.5279 $152.7900
140+ $1.4786 $207.0040
175+ $1.4293 $250.1275
235+ $1.2814 $301.1290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 940 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess