EN
  • EN
  • DE

MRF89XAM9AT-I/RM

Part No MRF89XAM9AT-I/RM
Manufacturer Microchip Technology
Catalog RF Transceiver Modules
Description RX TXRX MOD ISM<1GHZ TRC ANT SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 19 Weeks
Features General ISM < 1GHz - Transceiver Module 902MHz ~ 928MHz Integrated, Trace Surface Mount
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 12-SMD Module
Family Name MRF89XAM9
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8517.62.0090
Other Part Number 150-MRF89XAM9AT-I/RMCT, 150-MRF89XAM9AT-I/RMDKR, 150-MRF89XAM9AT-I/RMTR
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928089-MRF89XAM9AT-I/RM
Ultra Librarian 3D Model Ultra Librarian MRF89XAM9AT-I/RM CAD Model

Description

Introducing the MRF89XAM9AT-I/RM RF Transceiver Module

The MRF89XAM9AT-I/RM is a compact, high-performance RF transceiver module designed and manufactured by Microchip Technology. This device is specifically engineered to cater to the growing demand for efficient and reliable wireless communication solutions in the sub-GHz frequency bands. With its advanced features and robust design, the MRF89XAM9AT-I/RM is an ideal choice for a wide range of applications, including industrial control, home automation, remote sensing, and wireless sensor networks.

Key Features

  • Frequency Range: The module operates in the 915 MHz ISM (Industrial, Scientific, and Medical) band, which is reserved for license-free operation in many regions, providing an excellent balance of range and data integrity.
  • Modulation: It supports FSK (Frequency Shift Keying) modulation, ensuring high data integrity and noise immunity, which is crucial for maintaining reliable communication in various environmental conditions.
  • Integration: The transceiver module comes with an integrated crystal, internal voltage regulator, matching circuitry, and PCB antenna, which simplifies the design process, reduces external component count, and accelerates time-to-market for developers.
  • Low Power Consumption: Designed for battery-powered applications, the MRF89XAM9AT-I/RM features a low current consumption mode, making it an energy-efficient solution for long-term deployment without frequent battery replacements.
  • Programmable Data Rate: It offers a programmable data rate up to 200 kbps, allowing flexibility in balancing data throughput and power consumption based on the specific requirements of the application.

Applications

The versatility of the MRF89XAM9AT-I/RM enables its use in a diverse array of wireless applications. It is particularly well-suited for:

  • Automated Meter Reading (AMR)
  • Home and building automation
  • Wireless alarm and security systems
  • Industrial monitoring and control
  • Remote keyless entry systems

Conclusion

With its combination of features, the MRF89XAM9AT-I/RM from Microchip Technology stands out as a powerful and versatile component for anyone looking to incorporate reliable sub-GHz wireless communication into their projects. Its ease of integration, coupled with low power operation, makes it a smart choice for designers and engineers aiming to develop cutting-edge wireless solutions.

You May Also Be Interested in

Quectel
RF TXRX MOD SMD
Lowest to $41.8274
U-blox
RF TXRX MOD 3G CELL SMD GLOBAL
Lowest to $80.4374
Ai-Thinker
BLUETOOTH MODULE, BLE5.0 MODULE
Lowest to $1.7843
Ai-Thinker
WIFI + BLE5.0 MODULE, BL602 CHIP
Lowest to $2.1757
Laird Connectivity Inc.
RF TXRX MOD BLUETOOTH CHIP SMD
Need more? Email Us
Laird Connectivity Inc.
RF TXRX MODULE BT I-PEX MHF4 SMD
Need more? Email Us
Espressif
SMD MODULE, ESP32-U4WDH WITH 4 M
Lowest to $3.9492
Fanstel Corp.
RF TXRX MODULE BT PCB TRACE SMD
Lowest to $26.4642
Ai-Thinker
LORAWAN MODULE,ASR6601CB,470MHZ
Lowest to $5.0724

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0746 $56.5968
16+ $6.6269 $106.0304
24+ $6.4030 $153.6720
34+ $5.9553 $202.4802
44+ $5.7314 $252.1816
55+ $5.5075 $302.9125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,522 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess