EN
  • EN
  • DE

ATA5722C-PLQW-1

Part No ATA5722C-PLQW-1
Manufacturer Microchip Technology
Catalog RF Receivers
Description RF RX ASK/FSK 433-435MHZ 48QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Receivers
Mfr Microchip Technology
Package Tape & Reel
Product Status Obsolete
Frequency 433MHz ~ 435MHz
Sensitivity -116dBm
Data Rate (Max) 500kbps
Modulation or Protocol ASK, FSK
Applications General Purpose
Current - Receiving 10.5mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Voltage - Supply 2.15V ~ 3.6V, 4.4V ~ 5.25V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN (7x7)
Standard Package 4,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 434536-ATA5722C-PLQW-1
Ultra Librarian 3D Model Ultra Librarian ATA5722C-PLQW-1 CAD Model

Description

Microchip Technology ATA5722C-PLQW-1 UHF ASK/FSK Receiver

The ATA5722C-PLQW-1 is a cutting-edge UHF receiver product from Microchip Technology, designed for the robust and reliable reception of ASK (Amplitude Shift Keying) and FSK (Frequency Shift Keying) modulated signals. This versatile component is an integral part of modern automotive and industrial wireless applications, where dependable communication and high sensitivity are paramount.

Constructed with Microchip's state-of-the-art technology, the ATA5722C-PLQW-1 boasts an impressive operating frequency range, catering to the 433 MHz, 868 MHz, and 915 MHz bands, which are common in automotive remote keyless entry systems, tire pressure monitoring systems, and a variety of industrial wireless control systems. Its flexible design allows for seamless integration into a wide range of applications, ensuring broad compatibility and ease of use.

The receiver's advanced features include an integrated low-noise amplifier, a precise frequency synthesizer, and an efficient power management system. These components work in harmony to ensure excellent receiver sensitivity, which translates to extended range and improved signal quality, even in environments with high electromagnetic interference. The power management system optimizes battery life, making the ATA5722C-PLQW-1 an energy-efficient choice for battery-powered devices.

Microchip Technology has equipped the ATA5722C-PLQW-1 with a range of diagnostic and safety features, such as signal strength indication and a quality detection system, which provide valuable feedback for system optimization and troubleshooting. The device is also designed with a fail-safe mechanism that ensures the system remains operational even under adverse conditions.

Packaged in a compact 32-pin QFN (PLQW) package, the ATA5722C-PLQW-1 is well-suited for space-constrained applications. The small footprint does not compromise its performance or functionality, making it an excellent choice for designers looking to create compact, high-performance wireless systems.

In conclusion, the ATA5722C-PLQW-1 from Microchip Technology is a versatile and reliable UHF receiver that offers a perfect blend of performance, power efficiency, and advanced features, making it an ideal choice for a wide range of wireless communication applications.

You May Also Be Interested in

Telit
SE868-V3 MODULE V26_1.0.1_HG / series RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -165dBm 32-QFN (11x11)
Need more? Email Us
Skyworks Solutions Inc.
RF RCVR FM 64MHZ-108MHZ 20QFN / - RF Receiver FM 64MHz ~ 108MHz PCB, Surface Mount 20-QFN (3x3)
Need more? Email Us
Linx Technologies Inc.
RF RECEIVER ASK/OOK 418MHZ / KH2 RF Receiver ASK, OOK 418MHz -112dBm 10kbps PCB, Surface Mount
Need more? Email Us
Skyworks Solutions Inc.
RF RCVR FM 76MHZ-108MHZ 16QFN / - RF Receiver FM 76MHz ~ 108MHz PCB, Surface Mount 16-QFN (2.5x2.5)
Lowest to $4.3592
Microchip Technology
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $10.6073
Microchip Technology
RF RECEIVER ISM 433.92MHZ 16QSOP
Lowest to $1.7462
U-blox
M10 GNSS LGA PATCH ANTENNA MOD
Lowest to $41.0527
U-blox
RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $75.1310
Microchip Technology
RF RCVR ISM 315MHZ/433MHZ 32VQFN
Lowest to $4.6167

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5052 $62.5260
12+ $10.2610 $123.1320
18+ $9.9399 $178.9182
25+ $9.6200 $240.5000
32+ $9.2989 $297.5648
42+ $8.3368 $350.1456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess