EN
  • EN
  • DE
  • IT

RXD-418-KH2

Part No RXD-418-KH2
Manufacturer Linx Technologies Inc.
Catalog RF Receivers
Description RF RECEIVER ASK/OOK 418MHZ / KH2 RF Receiver ASK, OOK 418MHz -112dBm 10kbps PCB, Surface Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Receivers
Mfr Linx Technologies Inc.
Series KH2
Package Tube
Product Status Obsolete
Frequency 418MHz
Sensitivity -112dBm
Data Rate (Max) 10kbps
Modulation or Protocol ASK, OOK
Applications Garage Openers, RKE, Security Alarms
Current - Receiving 5.2mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Features Built-in Remote Control Decoder
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -30°C ~ 70°C
Mounting Type Surface Mount
Package / Case 28-SMD, No Lead
Standard Package 20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8527.99.4000
Win Source Part Number 1351981-RXD-418-KH2
Ultra Librarian 3D Model Ultra Librarian RXD-418-KH2 CAD Model

Description

The Linx Technologies Inc. 1351981-RXD-418-KH2 is a KH2 series remote control decoder that operates in the frequency of 418MHz. Linx Technologies Inc.

  • Series: KH2
  • Frequency: 418MHz
  • Application: Garage Openers, RKE, Security Alarms
  • Sensitivity: -112dBm
  • Data Rate: 10kbps
  • Modulation/Protocol: ASK, OOK
  • Antenna Connector: PCB, Surface Mount
  • Package: 28-SMD, No Lead
  • Voltage: 2.7V ~ 3.6V
  • Receiving Current: 5.2mA
  • MSL: 1 (Unlimited)
  • REACH: Unaffected
  • HTSUS: 8527.99.4000

You May Also Be Interested in

Telit
RF RECEIVER GPS 1575.42MHZ 34QFN / series RF Receiver GPS 1575.42MHz -163dBm PCB, Surface Mount
Lowest to $11.4253
U-blox
M10 GNSS LGA PATCH ANTENNA MOD
Lowest to $32.2557
Skyworks Solutions Inc.
FM AM AUTO / series RF Receiver AM, FM, SW-LW 144kHz ~ 288kHz, 520kHz ~ 1.71MHz, 2.3MHz ~ 30MHz, 64MHz ~ 108MHz PCB, Surface Mount 84-QFN (12x12)
Lowest to $24.7389
Melexis Technologies NV
IC RF TXRX ISM<1GHZ 32VFQFN / IC RF TxRx Only General ISM < 1GHz 27MHz ~ 930MHz 32-VFQFN Exposed Pad
Need more? Email Us
Microchip Technology
RF RECEIVER ISM 433.92MHZ 16QSOP
Lowest to $1.7462
Texas Instruments
WIRELESS COMMUNICATION / IC RF TxRx + MCU 431MHz ~ 527MHz, 861MHz ~ 1.054GHz, 1.069GHz ~ 1.329GHz 48-VFQFN Exposed Pad
Lowest to $3.5640
Maxim Integrated
ASK SUPERHETERODYNE RECEIVER
Lowest to $2.1137
Maxim Integrated
RF RX GNSS 1.227/1.575GHZ 28TQFN / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.227GHz, 1.575GHz 28-TQFN (5x5)
Lowest to $32.7880
Microchip Technology
RF RCVR OOK 800MHZ-1GHZ 14SOIC / series RF Receiver OOK 800MHz ~ 1GHz -84dBm 115kbps PCB, Surface Mount 14-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess