EN
  • EN
  • DE

SE880GPSR22R001

Part No SE880GPSR22R001
Manufacturer Telit
Catalog RF Receivers
Description RF RECEIVER GPS 1575.42MHZ 34QFN  /  series RF Receiver GPS 1575.42MHz -163dBm PCB, Surface Mount
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Receivers
Mfr Telit
Package Tape & Reel
Product Status Obsolete
Frequency 1575.42MHz
Sensitivity -163dBm
Modulation or Protocol GPS
Applications GPS Receiver
Current - Receiving 35mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Voltage - Supply 1.8V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 34-QFN
MSL Level 3 (168 Hours)
ECCN 7A994
HTSUS 8529.90.1640
Other Names 943-1019-6,943-1019-1,943-1019-2
Standard Package 4,000
Win Source Part Number 1154607-SE880GPSR22R001
Ultra Librarian 3D Model Ultra Librarian SE880GPSR22R001 CAD Model

Description

The SE880GPSR22R001 is a GPS (Global Positioning System) module manufactured by Telit. This module is designed to provide accurate and reliable location data in a variety of applications, including asset tracking, navigation, and telematics. It integrates a GPS receiver, antenna interface, and communication interfaces into a compact package.

Applications:

  • Asset Tracking: Tracking the location of vehicles, containers, and other valuable assets.
  • Navigation Systems: Providing GPS positioning for navigation devices.
  • Telematics: Integrating GPS data into telematics systems for fleet management and vehicle tracking.
  • Security Systems: Enhancing security systems with location tracking capabilities.
  • Personal Tracking Devices: Providing location information for personal safety and monitoring.

Features:

  • Integrated GPS Receiver: High-performance GPS receiver for accurate positioning.
  • Antenna Interface: Allows connection to an external GPS antenna.
  • Communication Interfaces: UART, SPI, and I2C interfaces for communication with host devices.
  • Low Power Consumption: Designed for low-power operation, suitable for battery-powered applications.
  • Compact Size: Small form factor for easy integration into compact devices.
  • Easy Integration: Simplifies integration into existing systems.
  • High Sensitivity: Excellent sensitivity for reliable positioning in challenging environments.

Benefits:

  • Accurate Location Data: Provides precise and reliable location information.
  • Improved Asset Tracking: Enhances the ability to track and monitor assets.
  • Enhanced Navigation: Improves the accuracy and reliability of navigation systems.
  • Reduced Power Consumption: Extends battery life in portable devices.
  • Easy Deployment: Simplifies the integration of GPS functionality into various applications.
  • Cost-Effective Solution: Provides a cost-effective solution for GPS positioning.
  • Reliable Operation: Ensures consistent performance over time.

Additional Details:

The SE880GPSR22R001 operates on the GPS L1 frequency band. It supports various GPS protocols and data formats. The module requires a specific supply voltage and operates within a defined temperature range. The package is a surface-mount device (SMD) for easy assembly onto PCBs. The Telit datasheet provides detailed specifications for the SE880GPSR22R001, including the GPS performance, power consumption, communication interfaces, and environmental characteristics.

You May Also Be Interested in

Analog Devices Inc.
RF Receiver Universal GPS Receiver
Lowest to $16.5896
Cypress Semiconductor Corp
MCU 32-Bit CYBL10X6X ARM Cortex M0 RISC 128KB Flash 1.8V/2.5V/3.3V/5V 56-Pin QFN EP Tray
Lowest to $1.6331
Analog Devices Inc.
RF RECEIVER 800MHZ-4GHZ 40LFCSP
Need more? Email Us
Microchip Technology
802.11 b/g 2.4 GHz Wi-Fi Transceiver Module w/ u.Fl Antenna Connector
Need more? Email Us
Digi International
RX TXRX MODULE 802.15.4 U.FL SMD / 802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Need more? Email Us
CEL
RX TXRX MOD 802.15.4 TRC ANT SMD / 802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Lowest to $30.2387
Enocean
RX TXRX MODULE ISM < 1GHZ SMD / General ISM < 1GHz Transceiver Module 902MHz Antenna Not Included Surface Mount
Lowest to $40.7463
Melexis Technologies NV
RF XMITTER FSK 868/915MHZ 8SOIC / RF Transmitter FSK 868MHz, 915MHz 9.5dBm 40kbps Antenna 8-SOIC (0.154", 3.90mm Width)
Lowest to $27.0833
Microchip Technology
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4253 $68.5518
13+ $9.3740 $121.8620
20+ $9.0818 $181.6360
27+ $8.7884 $237.2868
34+ $8.4962 $288.8708
46+ $7.6172 $350.3912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess