EN
  • EN
  • DE

BM78SPPS5MC2-0004AA

Part No BM78SPPS5MC2-0004AA
Manufacturer Microchip Technology
Catalog RF Receivers
Description RX TXRX MOD BLUETOOTH CHIP SMD  /  Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver Modules and Modems
Mfr Microchip Technology
Package Tray
RF Family/Standard Bluetooth
Protocol Bluetooth v4.2
Frequency 2.4GHz
Power - Output 1.5dBm
Sensitivity -92dBm
Serial Interfaces I2C, UART
Antenna Type Integrated, Chip
Voltage - Supply 3.3V ~ 4.2V
Current - Receiving 37mA
Current - Transmitting 43mA
Mounting SMD (SMT)
Temperature Range - Operating -20°C ~ 70°C
Package / Case Module
Firmware Version 1.35
Base Product Number BM78
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8517.62.0090
Standard Package 88
Win Source Part Number 1192264-BM78SPPS5MC2-0004AA
Ultra Librarian 3D Model Ultra Librarian BM78SPPS5MC2-0004AA CAD Model

Description

The BM78SPPS5MC2-0004AA is a cutting-edge Bluetooth module from the renowned Microchip Technology. This module is designed to provide a robust wireless communication solution for a variety of applications in the Internet of Things (IoT), consumer electronics, and industrial markets. With its dual-mode capability, it supports both Bluetooth Classic (BR/EDR) and Bluetooth Low Energy (BLE), offering versatility for devices that require low power consumption and compatibility with older Bluetooth devices.

Key Features:

  • Bluetooth 4.2 Compliant: The module is compliant with Bluetooth 4.2 specifications, ensuring improved security, faster speed, and greater efficiency in communication.
  • Integrated Chip Antenna: It comes with an integrated chip antenna which simplifies the design process for system integrators and reduces time-to-market.
  • Easy to Integrate: The BM78SPPS5MC2-0004AA has been designed for easy integration into existing and new designs, with minimal development effort required.
  • Multiple Interfaces: It offers a variety of interfaces including UART, I2C, and SPI for flexible connectivity options.
  • Compact Size: The module's small form factor makes it ideal for space-constrained applications.
  • Low Energy Consumption: Its low power operation is perfect for battery-powered devices, helping to extend the battery life of the product it is used in.

Applications:

The versatility of the BM78SPPS5MC2-0004AA module makes it suitable for a wide range of applications, including:

  • Home Automation Systems
  • Wearable Technology
  • Wireless Sensor Networks
  • Healthcare Devices
  • Industrial Control Systems
  • Consumer Electronics

In conclusion, the BM78SPPS5MC2-0004AA from Microchip Technology is a highly capable Bluetooth module that offers a blend of performance, power efficiency, and ease of integration, making it an excellent choice for developers looking to add wireless connectivity to their products.

You May Also Be Interested in

Microchip Technology
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $10.6073
STMicroelectronics
ADD INFOTAINMENT / Automotive, AEC-Q100 RF Receiver AM, FM, RDS, SW-LW 108MHz PCB, Surface Mount 64-VFQFPN (9x9)
Lowest to $4.2000
Microchip Technology
RF RECEIVER ASK/FSK 315MHZ 24QFN
Lowest to $6.7341
Microchip Technology
RF RCVR UHF/ASK/FSK 433MHZ 24QFN
Lowest to $47.5828
U-blox
RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $75.1310
Analog Devices Inc.
RF RCVR TD-SCDMA1.2GHZ 196BGA
Lowest to $319.6205
U-blox
RF RCVR GNSS/GPS 1.561/1.575GHZ
Lowest to $72.6264
Microchip Technology
RF RCVR ISM 310MHZ-318MHZ 32VQFN
Lowest to $15.1270
Microchip Technology
RF RECEIVER ISM 433.92MHZ 16QSOP
Lowest to $1.7462

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess