EN
  • EN
  • DE
  • IT

TH71221ELQ-BAA-000-TU

Part No TH71221ELQ-BAA-000-TU
Manufacturer Melexis Technologies NV
Catalog RF Receivers
Description IC RF TXRX ISM<1GHZ 32VFQFN  /  IC RF TxRx Only General ISM < 1GHz 27MHz ~ 930MHz 32-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver ICs
Mfr Melexis Technologies NV
Package Tube
Product Status Obsolete
Type TxRx Only
RF Family/Standard General ISM < 1GHz
Modulation ASK, FSK
Frequency 27MHz ~ 930MHz
Data Rate (Max) 115.2kbps
Power - Output 10dBm
Sensitivity -107dBm
Voltage - Supply 2.2V ~ 5.5V
Current - Receiving 6.5mA
Current - Transmitting 12mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TH71221ELQ,Q3685749,TH71221ELQ-ND
Standard Package 73
Win Source Part Number 1152812-TH71221ELQ-BAA-000-TU
Ultra Librarian 3D Model Ultra Librarian TH71221ELQ-BAA-000-TU CAD Model

Description

The Win Source Part Number for this product is 1152812-TH71221ELQ-BAA-000-TU.

  • Frequency Range: 27MHz to 930MHz
  • Type: TxRx Only
  • Package: Tube
  • Standard Package: 73
  • Mount: SMD (SMT)
  • Sensitivity: -107dBm
  • Output Power: 10dBm
  • Data Rate (Max): 115.2kbps

You May Also Be Interested in

NXP / Nexperia
IC TRANSMITTER UHF 16HVQFN / RF Transmitter Antenna
Lowest to $3.6559
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 75UFBGA / IC RF TxRx + MCU Bluetooth Bluetooth v4.2 2.36GHz ~ 2.48GHz 75-UFBGA, WLCSP
Lowest to $8.7723
GainSpan Corporation
GS2011M Series 2.4 GHz 15 dBm 3.6 V 49 Pin b/g/n Wi Fi Module w/u.FL Connector
Lowest to $77.4445
Skyworks Solutions Inc.
RF RCVR FM 76MHZ-108MHZ 16QFN / - RF Receiver FM 76MHz ~ 108MHz PCB, Surface Mount 16-QFN (2.5x2.5)
Lowest to $4.8823
U-blox
M10 GNSS LGA PATCH ANTENNA MOD
Lowest to $32.2557
Skyworks Solutions Inc.
RF RCVR FM 64MHZ-108MHZ 20QFN / - RF Receiver FM 64MHz ~ 108MHz PCB, Surface Mount 20-QFN (3x3)
Need more? Email Us
Melexis Technologies NV
IC RF TXRX ISM<1GHZ 32VFQFN / IC RF TxRx Only General ISM < 1GHz 27MHz ~ 930MHz 32-VFQFN Exposed Pad
Need more? Email Us
Digi International
RX TXRX MODULE 802.15.4 U.FL TH / 802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included, U.FL Through Hole
Need more? Email Us
Telit
RF RECEIVER GPS 1575.42MHZ 34QFN / series RF Receiver GPS 1575.42MHz -163dBm PCB, Surface Mount
Lowest to $12.7963

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess