EN
  • EN
  • DE

MKW31Z512CAT4R

Part No MKW31Z512CAT4R
Manufacturer NXP / Nexperia
Catalog RF Receivers
Description IC RF TXRX+MCU 802.15.4 75UFBGA  /  IC RF TxRx + MCU Bluetooth Bluetooth v4.2 2.36GHz ~ 2.48GHz 75-UFBGA, WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver ICs
Mfr NXP USA Inc.
Series Kinetis KW31Z
Package Tape & Reel (TR)
Type TxRx + MCU
RF Family/Standard Bluetooth
Protocol Bluetooth v4.2
Modulation FSK, GFSK, MSK, O-QPSK
Frequency 2.36GHz ~ 2.48GHz
Data Rate (Max) 1Mbps
Power - Output 3.5dBm
Sensitivity -95dBm
Memory Size 512kB Flash, 128kB RAM
Serial Interfaces I2C, SPI, UART
Voltage - Supply 1.71V ~ 3.6V
Current - Receiving 6.76mA
Current - Transmitting 6.08mA
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 75-UFBGA, WLCSP
Supplier Device Package 75-WLCSP (3.89x3.8)
Base Product Number MKW31
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names 935334077058
Standard Package 5,000
Win Source Part Number 1146725-MKW31Z512CAT4R
Ultra Librarian 3D Model Ultra Librarian MKW31Z512CAT4R CAD Model

Description

Product Overview: NXP MKW31Z512CAT4R

The NXP MKW31Z512CAT4R is a highly integrated, multi-protocol wireless system-on-chip (SoC) designed for embedded devices requiring low power consumption and connectivity through Bluetooth Low Energy (BLE) or IEEE 802.15.4-based protocols such as ZigBee or Thread. This device is part of the Kinetis W series from NXP, which is renowned for its robust security features, energy efficiency, and performance in wireless applications.

Key Features:

  • Core: At the heart of the MKW31Z512CAT4R is an ARM Cortex-M0+ processor running at up to 48 MHz, providing a balance between power consumption and processing capability.
  • Memory: The device comes with 512 KB of flash memory and 64 KB of RAM, sufficient for complex application code and data storage.
  • Connectivity: With a dual-mode radio supporting both BLE and IEEE 802.15.4, the SoC can cater to a range of wireless communication needs.
  • Low Power: Designed for battery-powered applications, the MKW31Z512CAT4R includes various power-saving modes to extend battery life.
  • Security: Security features include a 128-bit AES cryptographic co-processor, ensuring secure data communication and protecting against threats.
  • Integration: The SoC integrates a number of peripherals such as ADCs, timers, and serial communication interfaces, reducing the need for external components and simplifying design.
  • Package: It is available in a compact 48 QFN package, suitable for space-constrained applications.

Applications:

The NXP MKW31Z512CAT4R is ideal for a wide range of applications, including:

  • Smart homes (e.g., lighting controls, security systems)
  • Health and fitness trackers
  • Wearable devices
  • Industrial monitoring and control
  • Smart city infrastructure

With its combination of power efficiency, wireless capabilities, and security, the NXP MKW31Z512CAT4R is a versatile choice for developers looking to create innovative, connected devices for the Internet of Things (IoT).

You May Also Be Interested in

Analog Devices Inc.
RF RECEIVER 800MHZ-4GHZ 40LFCSP
Need more? Email Us
Panasonic
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v2.0 +EDR Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
NXP / Nexperia
NCK2910AHN / - RF Receiver
Lowest to $3.4344
Maxim Integrated
ASK SUPERHETERODYNE RECEIVER
Lowest to $1.6862
NXP / Nexperia
Integrated Car Radio 80-Pin PQFP Tray
Lowest to $8.1612
Nordic Semiconductors
IC RF TXRX+MCU BLUETOOTH 48VFQFN / IC RF TxRx + MCU Bluetooth Bluetooth v5.3 2.4GHz 48-VFQFN Exposed Pad
Lowest to $4.3657
Cypress Semiconductor Corp
MCU 32-Bit CYBL10X6X ARM Cortex M0 RISC 128KB Flash 1.8V/2.5V/3.3V/5V 56-Pin QFN EP Tray
Lowest to $1.6331
Cypress Semiconductor Corp
IC Rf Txrx+mcu Wifi
Need more? Email Us
Panasonic
Bluetooth Class I/Class II 1.7V to 4.8V 2178Kbps 24-Pin SMD T/R
Lowest to $72.7612

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8324 $62.6592
18+ $6.4267 $115.6806
28+ $6.2258 $174.3224
39+ $6.0249 $234.9711
50+ $5.8242 $291.2100
67+ $5.2217 $349.8539
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,380 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess