EN
  • EN
  • DE

AD7866ARUZ-REEL7

Part No AD7866ARUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Resolution 12
Sampling Rate (Per Second) 1M
Number of Inputs 4
Input Type Single Ended
Data Interface SPI, DSP
Configuration MUX-S/H-ADC
Number of A/D Converters 2
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog 2.7V ~ 5.25V
Supply Voltage , Digital 2.7V ~ 5.25V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Mounting Style SMD
Family Part Number AD7866
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 709275-AD7866ARUZ-REEL7
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7866ARUZ-REEL7 CAD Model

Description

AD7866ARUZ-REEL7 Dual 12-Bit ADC by Analog Devices Inc.

The AD7866ARUZ-REEL7 is a high-performance, dual 12-bit analog-to-digital converter (ADC) produced by Analog Devices Inc., a leader in precision high-performance integrated circuits. This ADC is designed to deliver exceptional accuracy and speed, making it an ideal choice for a wide range of data acquisition applications.

Featuring two independent ADC channels, the AD7866ARUZ-REEL7 is capable of simultaneous sampling, which ensures that the input signal is accurately captured at the same instant in time for both channels. This is particularly important in applications where phase information or signal timing is critical, such as in motor control, power quality analysis, or multi-phase systems.

The device operates from a single 2.7 V to 5.25 V power supply, making it suitable for use in both 3 V and 5 V systems. Its power efficiency is enhanced by a power-down mode, which significantly reduces current consumption when the ADC is not in active conversion mode.

The AD7866ARUZ-REEL7 boasts a fast conversion rate of up to 1 MSPS (mega-samples per second), providing rapid data throughput that is essential for real-time processing tasks. The ADC's high throughput rate, combined with its low power consumption, makes it an excellent choice for portable and battery-powered applications where both speed and energy efficiency are crucial.

Integration with digital systems is straightforward, thanks to the device's parallel interface. It provides easy connectivity to microprocessors and digital signal processors (DSPs), facilitating quick data transfer and processing. The ADC also features an on-chip track-and-hold circuit, which minimizes the need for external components and simplifies system design.

Supplied in a compact TSSOP-16 package, the AD7866ARUZ-REEL7 is designed for space-constrained applications. It is available in tape and reel form, which caters to high-volume production requirements and ensures compatibility with automated manufacturing processes.

Whether you're designing industrial control systems, medical instruments, or complex consumer electronics, the AD7866ARUZ-REEL7 from Analog Devices Inc. offers the precision, speed, and reliability needed to achieve outstanding performance.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess