EN
  • EN
  • DE

SG-51H-38.00053MHZ

Part No SG-51H-38.00053MHZ
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog Oscillators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Electronics America Inc-Semiconductor Div
Category Crystals and Oscillators
Family Oscillators
Win Source Part Number 189276-SG-51H-38.00053MHZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SG-51H-38.00053MHZ CAD Model

Description

The SG-51H-38.00053MHZ is a crystal oscillator manufactured by Epson Electronics America Inc-Semiconductor Div. It is designed to provide a precise and stable clock signal for a variety of electronic applications. The oscillator operates at a frequency of 38.00053 MHz and is known for its compact size, low power consumption, and reliable performance.

Applications:

  • Microcontrollers: Serves as a clock source for microcontrollers, enabling accurate timing and operation.
  • Communication Systems: Utilized in communication circuits to generate precise frequencies for data transmission and reception.
  • Networking Equipment: Integrated into networking devices, such as routers and switches, for synchronization and timing.
  • Industrial Automation: Employed in industrial control systems for accurate timing and control of processes.
  • Test and Measurement Equipment: Used in test and measurement instruments for generating accurate reference frequencies.

Features:

  • High Frequency Stability: Provides a stable and accurate clock signal with minimal frequency drift over temperature and voltage variations.
  • Low Power Consumption: Consumes minimal power, making it suitable for battery-powered and energy-efficient applications.
  • Compact Size: Small form factor allows for easy integration into space-constrained designs.
  • Wide Operating Temperature Range: Operates reliably over a wide temperature range, ensuring consistent performance in various environments.
  • High Reliability: Robust design and manufacturing processes ensure long-term reliability and stable operation.

Benefits:

  • Precise Timing: Ensures accurate timing and synchronization in electronic systems, improving overall performance.
  • Energy Efficiency: Low power consumption extends battery life and reduces energy costs.
  • Space Saving: Compact size allows for integration into small form-factor products and densely populated circuit boards.
  • Stable Performance: Operates reliably under varying environmental conditions.
  • Long-Term Reliability: Provides consistent performance over an extended lifespan, reducing maintenance and replacement costs.

Additional Details:

The SG-51H-38.00053MHZ typically uses a fundamental or overtone mode crystal for frequency generation. It's often available in surface mount packages. The output signal is commonly CMOS or LVCMOS compatible. It usually operates on a supply voltage of 3.3V or 5V. Datasheets provide detailed electrical characteristics, environmental specifications, and package information.

You May Also Be Interested in

Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 100.0000MHZ LVCMOS
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess