EN
  • EN
  • DE

PCF7900NHN/C0K/UZ

Part No PCF7900NHN/C0K/UZ
Manufacturer NXP / Nexperia
Catalog RF Receivers
Description IC TRANSMITTER UHF 16HVQFN  /  RF Transmitter Antenna
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transmitters
Mfr NXP USA Inc.
Package Tape & Reel
Base Product Number PCF7900
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names PCF7900NHN/C0K/UZ-ND,935308948431,568-15302-1,568-15302-2,568-15302-6
Standard Package 6,000
Win Source Part Number 1117841-PCF7900NHN/C0K/UZ
Ultra Librarian 3D Model Ultra Librarian PCF7900NHN/C0K/UZ CAD Model

Description

The NXP PCF7900NHN/C0K/UZ is a state-of-the-art security and control integrated circuit designed for use in a wide range of applications. This versatile chip is a perfect solution for developers looking to implement advanced security features into their automotive or industrial systems. With its robust design and cutting-edge technology, the PCF7900NHN/C0K/UZ offers unparalleled performance for secure keyless entry and start-stop systems.

Key Features

  • Advanced Encryption: The chip comes with sophisticated encryption algorithms to ensure that communication between devices is secure and resistant to tampering or unauthorized access.
  • Low Power Consumption: Designed for efficiency, it operates on low power, making it ideal for battery-operated devices, thereby extending their operational life.
  • High Frequency Operation: Operating at a high frequency, this IC ensures quick and reliable communication between devices, which is critical in applications that require immediate response times.
  • Robust Design: The PCF7900NHN/C0K/UZ is built to withstand harsh environments, making it suitable for automotive applications where temperature and vibration can be extreme.

Applications

The NXP PCF7900NHN/C0K/UZ is ideal for a variety of applications, particularly in the automotive industry where secure and reliable communication is a must. It is commonly used in:

  • Keyless Entry Systems
  • Remote Start Systems
  • Immobilizers
  • Passive Keyless Entry and Start (PKES)

Technical Specifications

The NXP PCF7900NHN/C0K/UZ boasts a range of technical specifications that make it a powerful choice for developers. It features a wide operating temperature range, high-frequency operation, and comes in a compact package that is easy to integrate into existing systems.

Why Choose the NXP PCF7900NHN/C0K/UZ?

For manufacturers and developers looking for a reliable, secure, and efficient solution for their control systems, the NXP PCF7900NHN/C0K/UZ is an excellent choice. Its robust security features and low power consumption make it an indispensable component for the next generation of automotive and industrial control systems.

You May Also Be Interested in

Microchip Technology
RF RECEIVER ISM 433.92MHZ 16QSOP
Lowest to $1.7462
Microchip Technology
RF RX ASK/FSK 300-450MHZ 20SOIC
Lowest to $9.4860
U-blox
M10 GNSS LGA PATCH ANTENNA MOD
Lowest to $41.0527
Lantronix, Inc.
RF RCVR GPS 1.575GHZ MODULE
Lowest to $9.3844
Microchip Technology
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $10.6073
Microchip Technology
RF RECEIVER ASK/FSK 433MHZ 48QFN
Need more? Email Us
U-blox
RF RCVR GNSS/GPS 1.561/1.575GHZ
Lowest to $72.6264
U-blox
GNSS LCC RX MOD, ROM, CRYSTAL
Lowest to $25.6432
U-blox
RF RX GLONASS/GNSS/GPS 1.575GHZ
Lowest to $52.3881

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess