EN
  • EN
  • DE

LT6654BHS6-5#TRMPBF

Part No LT6654BHS6-5#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.1% TSOT23-6  /  Series Voltage Reference IC Fixed 5V V ±0.1% 10 mA TSOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Analog Devices Inc.
Package Tape & Reel
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 5V
Current - Output 10 mA
Tolerance ±0.1%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 2.2ppmp-p
Noise - 10Hz to 10kHz 2ppmrms
Voltage - Input 5.5V ~ 36V
Current - Supply 600µA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Base Product Number LT6654
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LT6654BHS65TRMPBF,505-LT6654BHS6-5#TRMPBFCT,-2735-LT6654BHS6-5#TRMPBFDKR,-2735-LT6654BHS6-5#TRMPBFCT,-2735-LT6654BHS6-5#TRMPBFTR,LT6654BHS6-5#TRMPBFDKR-ND,LT6654BHS6-5#TRMPBFTR,505-LT6654BHS6-5#TRMPBFTR,505-LT6654BHS6-5#TRMPBFDKR,LT6654BHS6-5#TRMPBFDKR,LT6654BHS6-5#TRMPBFCT,LT6654BHS6-5#TRMPBFCT-ND,LT6654BHS6-5#TRMPBFTR-ND
Standard Package 500
Win Source Part Number 1028230-LT6654BHS6-5#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT6654BHS6-5#TRMPBF CAD Model

Description

Product Overview: LT6654BHS6-5#TRMPBF

The LT6654BHS6-5#TRMPBF is a high-precision, low-noise, low-drift voltage reference from Analog Devices Inc. Engineered to provide a stable and accurate reference voltage for high-performance analog circuits, this component is ideal for precision data converters, portable instrumentation, and industrial control systems.

Key Features

  • Output Voltage: The device offers a fixed 5V output, which is a common reference voltage for many electronic applications.
  • High Accuracy: With initial accuracy specifications that ensure tight tolerances, this voltage reference helps improve overall system accuracy.
  • Low Temperature Coefficient: The low drift over temperature makes the LT6654BHS6-5#TRMPBF suitable for applications requiring consistent performance across a wide range of operating conditions.
  • Low Noise: It features low output noise, which is critical for high-resolution analog-to-digital conversions and for maintaining signal integrity in sensitive applications.
  • Long-Term Stability: The device is designed for excellent long-term stability, ensuring a reliable reference voltage over the life of the product.
  • Package: Housed in a small SOT-23 package, the LT6654BHS6-5#TRMPBF is designed for space-constrained applications.
  • Supply Range: The device operates from a wide supply range, accommodating various system power requirements.

Applications

The LT6654BHS6-5#TRMPBF is versatile and can be used in a variety of high-precision applications, including:

  • Medical devices
  • Test and measurement equipment
  • Automotive electronics
  • Battery-powered devices
  • Industrial control systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability. The LT6654BHS6-5#TRMPBF is manufactured to meet the highest industry standards, ensuring dependable performance in critical applications. With its robust design and advanced technology, this voltage reference is a top choice for engineers seeking precision and stability in their electronic designs.

For detailed specifications, application notes, and additional resources, customers can visit the Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7958 $58.7748
13+ $8.0376 $104.4888
20+ $7.7864 $155.7280
27+ $7.5353 $203.4531
35+ $7.2841 $254.9435
46+ $6.5306 $300.4076
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,835 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess