EN
  • EN
  • DE

LM62460Q3RPHRQ1

Part No LM62460Q3RPHRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 6-A AUTOMOTIVE BUCK CONVERTER OP / Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 6A 16-PowerVFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 3.3V
Current - Output 6A
Frequency - Switching 200kHz ~ 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Surface Mount, Wettable Flank
Case / Package 16-PowerVFQFN
Supplier Device Package 16-VQFN-HR (4.5x3.5)
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-LM62460Q3RPHRQ1DKR,296-LM62460Q3RPHRQ1CT,296-LM62460Q3RPHRQ1TR
Standard Package 3,000
Win Source Part Number 1317698-LM62460Q3RPHRQ1
Ultra Librarian 3D Model Ultra Librarian LM62460Q3RPHRQ1 CAD Model

Description

Product Overview: LM62460Q3RPHRQ1 from Texas Instruments

The LM62460Q3RPHRQ1 is a high-performance, automotive-grade power management IC designed and manufactured by Texas Instruments (TI). This advanced step-down DC/DC converter is specifically engineered to meet the rigorous standards of the automotive industry, making it an ideal choice for powering complex car electronics such as infotainment systems, ADAS modules, and telematics.

Key Features

  • Input Voltage Range: The device supports a wide input voltage range from 3.0V to 36V, which is suitable for various automotive battery configurations and can handle cold-crank and stop-start scenarios without compromising performance.
  • Output Current Capability: It is capable of delivering up to 6A of continuous output current, ensuring reliable power for demanding automotive applications.
  • High Efficiency: The LM62460Q3RPHRQ1 is designed for high efficiency, which helps in reducing thermal stress and improving system reliability.
  • Robust Protection Features: It includes features such as over-current protection, thermal shutdown, and input undervoltage lockout, safeguarding the device and the system against various fault conditions.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 400 kHz to 2.2 MHz, allowing optimization for efficiency or component size depending on the application requirements.
  • Automotive Qualification: As a Q1 device, it meets the stringent quality and reliability standards required for automotive applications, including AEC-Q100 qualification.

Applications

The LM62460Q3RPHRQ1 is versatile and can be used in a wide range of automotive applications. These include but are not limited to:

  • Infotainment and audio systems
  • Advanced driver-assistance systems (ADAS)
  • Navigation and GPS units
  • Telematics and connectivity modules
  • LED lighting systems

Design Support

Designers can benefit from Texas Instruments' comprehensive support ecosystem, which includes development tools, simulation models, and detailed technical documentation. This support helps to streamline the design process, reduce time to market, and ensure that the LM62460Q3RPHRQ1 is optimally integrated into the final product.

Overall, the LM62460Q3RPHRQ1 from Texas Instruments is a robust, efficient, and flexible solution for power management in automotive electronics, backed by the quality and support expected from a leading semiconductor manufacturer.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.3534 $56.7670
11+ $9.3157 $102.4727
17+ $9.0245 $153.4165
23+ $8.7334 $200.8682
30+ $8.4423 $253.2690
40+ $7.5690 $302.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,780 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess