EN
  • EN
  • DE

LTC3634IUFD#TRPBF

Part No LTC3634IUFD#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CONV DDR 2OUT 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Applications Converter, DDR
Voltage - Input 1.4V ~ 15V
Number of Outputs 2
Voltage - Output 0.6V ~ 3V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 28-WFQFN Exposed Pad
Supplier Device Package 28-QFN (4x5)
Base Product Number LTC3634
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 879675-LTC3634IUFD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3634IUFD#TRPBF CAD Model

Description

Analog Devices Inc. LTC3634IUFD#TRPBF Dual Channel, High Efficiency, Synchronous Step-Down Regulator

The LTC3634IUFD#TRPBF is a high-performance, dual-channel synchronous buck regulator from Analog Devices Inc., designed to deliver high efficiency and robust power management for a wide range of applications. This state-of-the-art regulator is capable of producing two independent output voltages from a single input, making it an ideal choice for systems requiring multiple supply rails with minimal power loss.

Each channel of the LTC3634IUFD#TRPBF is capable of delivering up to 3A of continuous output current with a wide input voltage range from 4V to 20V, which makes it suitable for a variety of input sources including standard 5V, 12V, and intermediate bus systems. The output voltage is adjustable from 0.6V to the full input voltage, ensuring compatibility with modern low-voltage digital ICs and microprocessors.

The regulator employs internal synchronous rectification, which enhances efficiency by reducing power loss associated with diode drops. This feature, combined with a low quiescent current, maximizes battery life in portable applications. The high switching frequency of up to 2.25MHz allows the use of small surface-mount inductors and capacitors, reducing the overall footprint and bill of materials for the power supply design.

Advanced features of the LTC3634IUFD#TRPBF include selectable Burst Mode® operation for improved efficiency at light loads, and a powerful 1.1ohm on-chip top power MOSFET and 0.55ohm bottom power MOSFET that enable high efficiency and fast transient response. Additionally, the device offers independent soft-start capabilities, power good indicators, and protection features such as overvoltage, overcurrent, and thermal shutdown for increased system reliability.

The LTC3634IUFD#TRPBF is available in a compact 28-lead QFN package with a temperature range of -40°C to 125°C, making it a versatile solution for space-constrained and thermally challenging environments. Whether used in automotive, telecommunications, industrial, or portable electronics, the LTC3634IUFD#TRPBF delivers the performance and reliability expected from a leader in power management technology, Analog Devices Inc.

For more technical specifications and application guidance, engineers and designers are encouraged to consult the comprehensive datasheet and support documentation available from Analog Devices Inc.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.7911 $59.3733
7+ $16.2389 $113.6723
10+ $15.7314 $157.3140
14+ $15.2239 $213.1346
17+ $14.7165 $250.1805
23+ $13.1941 $303.4643
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,080 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess