EN
  • EN
  • DE

LT3060EDC-3.3#TRMPBF

Part No LT3060EDC-3.3#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description LT3060 - 45V VIN, Micropower, Low Noise, 100mA Low Dropout, Linear Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DFN
Dropout Voltage 300 mV
Lead Free Yes
Max Input Voltage 45 V
Maximum Operating Temperature 125 °C
Max Output Current 200 mA
Min Current Limit 110 mA
Min Input Voltage 1.6 V
Min Operating Temperature -40 °C
Number of Outputs 1
Number of Pins 8
Number of Regulators 1
Operating Supply Current 40 µA
Output Current 100 mA
Output Voltage 3.3 V
Output Voltage Accuracy 2 %
Polarity Positive
Power Supply Rejection Ratio (PSRR) 70 dB
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8542390000
Win Source Part Number 988498-LT3060EDC-3.3#TRMPBF
Categories PMIC - Voltage Regulators - Linear
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT3060EDC-3.3#TRMPBF CAD Model

Description

Product Overview: LT3060EDC-3.3#TRMPBF from Analog Devices Inc.

The LT3060EDC-3.3#TRMPBF is a high-performance, low dropout linear regulator (LDO) from Analog Devices Inc., designed to deliver a continuous output current up to 45mA with a fixed output voltage of 3.3V. This LDO is ideal for precision, low-power applications and is housed in a compact, 6-Lead DFN package with a low thermal resistance, making it suitable for space-constrained applications.

Key Features:

  • Output Voltage: The device provides a stable and accurate 3.3V output, which is ideal for powering sensitive analog circuits and microcontrollers.
  • Low Dropout Voltage: With a low dropout voltage of typically 300mV at full load, the LT3060EDC-3.3#TRMPBF ensures efficient operation even when the input-to-output voltage differential is minimal.
  • Low Noise: It features low output noise of only 30µVRMS over a 10Hz to 100kHz bandwidth, making it an excellent choice for noise-sensitive applications such as RF and precision instrumentation.
  • High PSRR: The high power supply rejection ratio (PSRR) of 75dB at 1kHz minimizes the impact of supply voltage fluctuations on the output voltage.
  • Thermal Protection: The device includes internal thermal limit protection, which safeguards the regulator against overheating and potential thermal damage.
  • Stability: It is stable with a 2.2µF ceramic output capacitor, ensuring a stable output with a wide range of capacitive loads.

Applications:

  • Portable and battery-powered equipment
  • Medical devices
  • Automotive electronics
  • Telecommunication infrastructure
  • Industrial controls

The LT3060EDC-3.3#TRMPBF is a reliable and efficient power management solution from Analog Devices Inc. that offers precision voltage regulation with advanced features. Its compact size, coupled with its robust protection features, makes it an excellent choice for designers looking to optimize performance in their power-sensitive designs.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2528 $52.5280
24+ $4.3100 $103.4400
36+ $4.1753 $150.3108
50+ $4.0406 $202.0300
65+ $3.9059 $253.8835
86+ $3.5019 $301.1634
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,653 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess