EN
  • EN
  • DE

MAX1566ETL+TG069

Part No MAX1566ETL+TG069
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 701642-MAX1566ETL+TG069
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1566ETL+TG069 CAD Model

Description

The MAX1566ETL+TG069 is a state-of-the-art power management integrated circuit (IC) designed and manufactured by Maxim Integrated. This high-efficiency, compact and versatile IC is specifically tailored to meet the rigorous demands of portable and compact electronic devices. With its advanced features and robust performance, the MAX1566ETL+TG069 stands out as a critical component for designers looking to optimize power consumption and extend battery life.

Key Features

  • High Efficiency: The device features a synchronous buck regulator topology that ensures high efficiency, which is crucial for maximizing battery life in portable applications.
  • Small Footprint: Housed in a compact TQFN (Thin Quad Flat No leads) package, the MAX1566ETL+TG069 is designed to fit into the tightest of spaces, making it ideal for space-constrained applications.
  • Multiple Output Voltages: It is capable of providing multiple output voltages, which allows for greater flexibility in powering various subsystems within electronic devices.
  • Integrated Features: The IC includes built-in features such as over-temperature protection, over-current protection, and under-voltage lockout, ensuring reliable operation under a range of conditions.
  • Low Quiescent Current: The low quiescent current draw helps minimize standby power consumption, further enhancing battery life.

Applications

The MAX1566ETL+TG069 is ideally suited for a wide range of applications, including but not limited to:

  • Notebooks and handheld computers
  • Portable media players
  • Mobile phones and smart devices
  • Wireless and networking equipment
  • Other battery-powered devices

Technical Specifications

The technical specifications of the MAX1566ETL+TG069 include:

  • Input Voltage Range: 2.6V to 5.5V
  • Adjustable Output Voltage Range
  • High Switching Frequency
  • Thermal Shutdown Protection
  • RoHS Compliant

With its blend of efficiency, compactness, and advanced protection features, the MAX1566ETL+TG069 from Maxim Integrated is an excellent choice for engineers and designers looking to create high-performance, energy-efficient electronic products.

You May Also Be Interested in

Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7214 $59.5424
38+ $3.0527 $116.0026
59+ $2.9580 $174.5220
81+ $2.8621 $231.8301
105+ $2.7674 $290.5770
140+ $2.4809 $347.3260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,600 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess