EN
  • EN
  • DE

CC1175RHBR

Part No CC1175RHBR
Manufacturer Texas Instruments
Catalog RF Transmitters
Description RF TX IC ISM 164-192MHZ 32VFQFN / RF Transmitter ISM, SRD 164MHz ~ 192MHz, 274MHz ~ 320MHz, 410MHz ~ 480MHz, 820MHz ~ 960MHz 16dBm 200kbps PCB, Surface Mount Antenna 32-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transmitters
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Programmable Not Verified
Frequency 164MHz ~ 192MHz, 274MHz ~ 320MHz, 410MHz ~ 480MHz, 820MHz ~ 960MHz
Applications Home/Building Automation, Industrial Control and Monitoring
Modulation or Protocol ISM, SRD
Data Rate (Max) 200kbps
Power - Output 16dBm
Current - Transmitting 54mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Voltage - Supply 2V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Base Product Number CC1175
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B
HTSUS 8542.39.0001
Win Source Part Number 576721-CC1175RHBR
Ultra Librarian 3D Model Ultra Librarian CC1175RHBR CAD Model

Description

Introducing the CC1175RHBR from Texas Instruments

The CC1175RHBR is a cutting-edge, high-performance radio frequency (RF) transmitter designed by the renowned semiconductor company, Texas Instruments. This product is tailored for efficient low-power wireless applications across a wide range of industrial, consumer, and electronics sectors. The CC1175RHBR is part of Texas Instruments' CC1100 family, which is well-known for its reliable and robust wireless solutions.

One of the standout features of the CC1175RHBR transmitter is its flexibility. It supports various modulation formats, including 2-FSK, 4-FSK, GFSK, and OOK, making it adaptable to different communication protocols and standards. This versatility ensures that the CC1175RHBR can be integrated seamlessly into a multitude of wireless systems without the need for significant alterations to the existing infrastructure.

The device operates within a frequency range of 164 MHz to 192 MHz in the High-Performance RF band, ensuring that it can cater to a broad spectrum of applications. The CC1175RHBR is designed to work with low power consumption, a critical requirement for battery-operated devices such as remote sensors, smart meters, and portable medical equipment. Its power-saving features include a patented automatic power-down mode, which significantly extends the battery life of the devices it powers.

Additionally, the CC1175RHBR is engineered to provide high-quality signal transmission even in challenging environments. Its programmable data rate up to 1.2 kBaud ensures reliable data transmission speed for various applications. The product comes in a compact QFN-32 (5x5 mm) package, making it an excellent choice for space-constrained applications without compromising performance.

For developers and engineers, Texas Instruments provides comprehensive support for the CC1175RHBR, including detailed datasheets, application notes, and development tools. This support helps to streamline the design process, allowing for rapid integration and deployment in end-user products.

In summary, the CC1175RHBR from Texas Instruments is a highly adaptable and efficient RF transmitter that stands out for its low power consumption, versatility, and robust signal transmission capabilities. It is an ideal choice for anyone looking to develop or upgrade their wireless communication systems.

You May Also Be Interested in

Rohm Semiconductor
FM stereo transmitter IC for audio systems
Lowest to $1.6817
Microchip Technology
RF TX IC ASK 310-350MHZ 8TSSOP
Lowest to $3.2372
Maxim Integrated
RF TRANSMITTER 120-235MHZ 48QFN
Lowest to $11.0118
Rohm Semiconductor
Wireless Audio Link IC
Lowest to $85.5878
Infineon Technologies
ASK Transmitter 345 MHz
Need more? Email Us
NXP / Nexperia
RF TX IC FSK 315/434MHZ 32QFN
Need more? Email Us
Microchip Technology
RF XMITTER ASK 433MHZ 16LSSOP / UHF ASK Transmitter
Lowest to $1.9032
Microchip Technology
IC XMITTER UHF 868-928MHZ 8TSSOP
Lowest to $2.3284
NXP / Nexperia
RF TX IC FSK 315/434MHZ 32QFN
Lowest to $3.2282

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4087 $51.1305
36+ $2.7969 $100.6884
56+ $2.7095 $151.7320
77+ $2.6221 $201.9017
99+ $2.5347 $250.9353
133+ $2.2725 $302.2425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess