EN
  • EN
  • DE

ATA8403-6AQY

Part No ATA8403-6AQY
Manufacturer Atmel
Catalog RF Transmitters
Description UHF ASK/FSK Industrial Transmitter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 1149104-ATA8403-6AQY
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATA8403-6AQY CAD Model

Description

The ATA8403-6AQY is a UHF ASK/FSK transmitter from Atmel. This device is designed for remote control and wireless communication applications, operating in the 300 to 930 MHz frequency band. It integrates a fully programmable fractional-N PLL, a high-efficiency power amplifier, and a sophisticated modulation engine, enabling robust and reliable wireless data transmission.

Applications

  • Remote Keyless Entry (RKE) systems
  • Tire Pressure Monitoring Systems (TPMS)
  • Home and building automation
  • Wireless sensor networks
  • Industrial remote control

Features

  • Frequency range: 300 to 930 MHz
  • Modulation: ASK/FSK
  • Output power: Up to +13 dBm
  • Data rate: Up to 128 kbps
  • Low current consumption
  • Fully programmable fractional-N PLL
  • Integrated power amplifier
  • Supply voltage: 2.1 V to 3.6 V
  • Small package size: QFN24

Benefits

  • Long communication range: The high output power and efficient modulation scheme enable reliable communication over extended distances.
  • Low power consumption: The low current consumption extends battery life in portable applications.
  • Flexible configuration: The programmable PLL and data rate allow for easy adaptation to different application requirements.
  • Small form factor: The compact QFN24 package minimizes the required board space.
  • Robust performance: Designed for reliable operation in harsh environments.

Additional Details

The ATA8403-6AQY also includes features such as a power-on reset (POR) circuit, a voltage regulator, and a crystal oscillator. The device can be configured via a serial peripheral interface (SPI). The fractional-N PLL provides fine-grained frequency control, ensuring precise and stable operation. The integrated power amplifier delivers a high output power while maintaining excellent efficiency. The device is compliant with various regulatory standards, making it suitable for use in a wide range of applications worldwide.

For optimal performance, careful attention should be paid to antenna design and impedance matching. The datasheet provides detailed guidelines on these aspects.

You May Also Be Interested in

Silicon Labs
IC TRANSMITTER 10MSOP / RF Transmitter Antenna
Need more? Email Us
Microchip Technology
RF XMITTER UHF 310-350MHZ 24VQFN
Lowest to $3.3160
Atmel
UHF ASK/FSK TRANSMITTER
Need more? Email Us
Atmel
UHF ASK/FSK Transmitter
Need more? Email Us
Microchip Technology
RF TX IC ASK/FSK 315MHZ 10TFSOP
Lowest to $0.5632
Rohm Semiconductor
Wireless Audio Link IC
Lowest to $85.5878
Silicon Labs
IC TRANSMITTER 10MSOP / RF Transmitter Antenna
Need more? Email Us
Infineon Technologies
434 MHz ASK/FSK Transmitter in 10-pin Package
Lowest to $2.0178
Texas Instruments
SINGLE-CHIP 433-MHz RF TRANSMITTER
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess