EN
  • EN
  • DE

SI4011-CC-GT

Part No SI4011-CC-GT
Manufacturer Silicon Labs
Catalog RF Transmitters
Description IC TRANSMITTER 10MSOP / RF Transmitter Antenna
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transmitters
Mfr Silicon Labs
Package Tube
Product Status Obsolete
Mounting Type Surface Mount
Standard Package 50
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8542.39.0001
Win Source Part Number 1346937-SI4011-CC-GT
Ultra Librarian 3D Model Ultra Librarian SI4011-CC-GT CAD Model

Description

The SI4011-CC-GT is a crystal-less single-chip RF transmitter manufactured by Silicon Labs. It is designed for remote control and wireless applications operating in the sub-GHz frequency bands. Its crystal-less architecture significantly reduces BOM (Bill of Materials) cost and simplifies the design process. This transmitter offers high integration, low power consumption, and a robust feature set, making it suitable for a wide range of applications.

Applications:

  • Remote keyless entry (RKE) systems
  • Garage door openers
  • Home automation systems
  • Wireless sensor networks
  • Remote controls for consumer electronics

Features:

  • Crystal-less architecture
  • Frequency range: 27-960 MHz
  • Programmable output power: up to +10 dBm
  • Data rate: up to 100 kbps
  • Low power consumption in transmit and sleep modes
  • Integrated antenna matching network
  • On-chip EEPROM for configuration storage
  • Small package size

Benefits:

  • Reduces BOM cost by eliminating the need for an external crystal.
  • Simplifies design and reduces board space.
  • Provides flexible frequency operation across multiple sub-GHz bands.
  • Offers programmable output power for optimal range and power consumption.
  • Extends battery life in battery-powered applications.
  • Facilitates easy antenna matching for improved performance.

Additional Details:

The SI4011-CC-GT utilizes a highly integrated architecture, including an on-chip modulator, power amplifier, and antenna matching network. It is controlled via a simple serial interface. The device also features an on-chip EEPROM that allows for storing configuration settings, eliminating the need for an external microcontroller to hold configuration data. The device is available in a small form factor package, making it suitable for space-constrained applications. The crystal-less design leverages Silicon Labs' patented technology, enabling accurate frequency generation without an external crystal reference.

You May Also Be Interested in

Microchip Technology
RF TX IC ASK/FSK 433MHZ 32VFQFN
Need more? Email Us
Microchip Technology
RF TX IC ASK/FSK 315MHZ 10TFSOP
Lowest to $0.5632
Rohm Semiconductor
FM stereo transmitter IC for audio systems
Lowest to $9.5969
Maxim Integrated
Low-Power Crystal-Based Ask Transmitter Automotive 8-Pin SOT-23 T/R / IC TRANSMITTER ASK SOT23-8
Lowest to $1.8866
Analog Devices Inc.
IC XMITTER ASK/FSK/GFSK 24TSSOP / RF Transmitter ASK, FSK, GFSK, OOK 75MHz ~ 1GHz -16dBm ~ 14dBm 179.2kbps PCB, Surface Mount Antenna 24-TSSOP (0.173", 4.40mm Width)
Lowest to $2.1678
Microchip Technology
RF XMITTER UHF 310-350MHZ 24VQFN
Lowest to $3.3160
Microchip Technology
RF TX IC ASK 868-928MHZ 24VQFN
Lowest to $3.3291
Microchip Technology
RF XMITTER ASK/FSK 433MHZ 24VQFN
Need more? Email Us
Atmel
UHF ASK/FSK Industrial Transmitter
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess