EN
  • EN
  • DE

ATA6286C-PNPW

Part No ATA6286C-PNPW
Manufacturer Microchip Technology
Catalog RF Transmitters
Description RF TX IC ASK/FSK 433MHZ 32VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Features RF Transmitter ASK, FSK 433MHz 6dBm 20kbps PCB, Surface Mount Antenna 32-VFQFN Exposed Pad
Manufacturer Microchip Technology
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-QFN (5x5)
Family Name ATA6286C
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ATA6286C-PNPWTR, ATA6286C-PNPWCT, ATA6286C-PNPWDKR
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862251-ATA6286C-PNPW
Ultra Librarian 3D Model Ultra Librarian ATA6286C-PNPW CAD Model

Description

Microchip Technology's ATA6286C-PNPW

The ATA6286C-PNPW is a state-of-the-art RF receiver from Microchip Technology, designed to deliver exceptional performance in a wide range of applications. This compact and efficient component is part of the Atmel® family, known for their reliability and advanced technology in the microcontroller and analog semiconductors space.

The ATA6286C-PNPW operates at a frequency of 433.92 MHz, making it an ideal choice for automotive and consumer electronics where precise and stable RF communication is required. It features a highly sensitive design that ensures reliable signal reception even in environments with high levels of interference or at extended distances from the transmitter.

With a low power consumption profile, the ATA6286C-PNPW is optimized for battery-powered applications, helping to extend the life of the product it's integrated into. This makes it particularly suited for remote keyless entry systems, garage door openers, and other portable wireless devices.

The receiver module also includes a range of built-in functionalities, such as automatic gain control (AGC) to adapt to varying signal strengths, and a frequency agility feature that enables it to avoid interference from other RF sources. These features contribute to the robustness and reliability of the wireless communication link.

Integrating the ATA6286C-PNPW into your design is made simpler with its easy-to-use interface and the support provided by Microchip Technology. The component is available in a small package, which allows for a compact design footprint, and is compatible with various microcontrollers and processors for flexible design integration.

Whether you are developing a new automotive communication system, a wireless security device, or any other application requiring dependable RF reception, the ATA6286C-PNPW from Microchip Technology is a choice that promises to deliver performance, efficiency, and reliability.

You May Also Be Interested in

Microchip Technology
RF TX IC ASK 310-350MHZ 8TSSOP
Lowest to $3.2372
Texas Instruments
RF TX IC ISM 164-192MHZ 32VFQFN / High Performance RF Transmitter for Narrowband Systems
Lowest to $4.9725
Atmel
UHF ASK/FSK Transmitter
Lowest to $2.2869
Texas Instruments
IC RF TX SNGL-CHIP LP 16VQFN / RF Transmitter FSK/GFSK/MSK 16-Pin VQFN EP T/R
Lowest to $0.5896
Microchip Technology
EMBEDDED C INCL 315MHZ TX / MCU 8-bit AVR RISC 4KB Flash 3.3V/5V 24-Pin VQFN EP T/R
Lowest to $3.5220
Maxim Integrated
RF TRANSMITTER 120-235MHZ 48QFN
Lowest to $11.0118
Infineon Technologies
ASK Transmitter 345 MHz
Need more? Email Us
Microchip Technology
MCU W/TRANSMITTER ASK/FSK 24QFN / High flexible programmable transmitter
Need more? Email Us
NXP / Nexperia
RF TX IC FSK 315/434MHZ 32QFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess