EN
  • EN
  • DE

MAX5868EXE+

Part No MAX5868EXE+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 16-BIT, 5GSPS INTERPOLATING AND  /  RF IC D/A Converter General Purpose 2GHz Sample Rates to 5GSPS 144-CSBGA (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Misc ICs and Modules
Mfr Analog Devices Inc./Maxim Integrated
Package Tray
Function D/A Converter
Frequency 2GHz
RF Type General Purpose
Secondary Attributes Sample Rates to 5GSPS
Mounting SMD (SMT)
Package / Case 144-LFBGA, CSPBGA
Supplier Device Package 144-CSBGA (10x10)
Base Product Number MAX5868
Other Names 175-MAX5868EXE+
Standard Package 3
Win Source Part Number 1039351-MAX5868EXE+
Ultra Librarian 3D Model Ultra Librarian MAX5868EXE+ CAD Model

Description

The MAX5868EXE+ is a high-performance, 16-bit, 5Gsps digital-to-analog converter (DAC) engineered by Maxim Integrated to cater to the demanding requirements of complex communication systems and signal generation applications. This advanced DAC is part of Maxim's portfolio of precision conversion technologies, designed to offer exceptional dynamic performance and signal quality.

Key Features

  • High-Speed Performance: The MAX5868EXE+ boasts an impressive sampling rate of 5 gigasamples per second (Gsps), making it an ideal choice for high-frequency signal processing tasks.
  • Resolution: With a 16-bit resolution, this DAC provides fine granularity, ensuring accurate and detailed signal reproduction.
  • Integrated Interpolation Filters: The device includes built-in interpolation filters, which enhance the quality of the output signal by reducing noise and improving spectral purity.
  • Wide Output Bandwidth: The DAC supports a wide analog output bandwidth, enabling it to generate complex, high-frequency waveforms with ease.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX5868EXE+ minimizes power usage without compromising on performance, making it suitable for power-sensitive applications.

Applications

The MAX5868EXE+ is versatile and can be utilized in a variety of applications, including but not limited to:

  • Wireless Infrastructure (e.g., base stations for 4G, 5G)
  • High-Speed Data Acquisition Systems
  • Instrumentation and Automated Test Equipment (ATE)
  • Direct Digital Synthesis (DDS) Systems
  • Military and Aerospace Applications

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX5868EXE+ is no exception. It is built to meet high standards, ensuring reliable performance even in the most challenging environments. The device is available in a robust surface-mount package, making it suitable for compact and high-density designs.

For engineers and designers looking for a DAC that combines speed, precision, and efficiency, the MAX5868EXE+ from Maxim Integrated stands out as a top-tier solution that can elevate the performance of advanced electronic systems.

You May Also Be Interested in

Asahi Kasei Microsystems
IC ADC 16BIT 1CH PDSO28
Lowest to $47.6334
Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC
Need more? Email Us
Asahi Kasei Microsystems
IC ADC 20BIT LOW POWER 16TSSOP
Need more? Email Us
NOVOSENSE
ISO C-SENSING MODULATOR
Lowest to $1.6878
Asahi Kasei Microsystems
IC ADC/DAC 24BIT AUDIO DSP
Lowest to $26.1134
Harris Corporation
6 BIT, 20MSPS, VIDEO A/D CONVERT
Lowest to $4.9662
Maxim Integrated
MAX134 3 3/4 DIGIT DMM CIRCUIT
Lowest to $15.7262
Cirrus Logic Inc.
8-PIN, 16-BIT, 96 KHZ STEREO DAC
Need more? Email Us
Maxim Integrated
12-BIT, MULTICHANNEL ADC/DAC
Lowest to $47.5828

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess