EN
  • EN
  • DE

MAX3520ETP+

Part No MAX3520ETP+
Manufacturer Maxim Integrated
Catalog RF Amplifiers
Description IC RF AMP 20TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Maxim Integrated
Package Tube
Product Status Active
Mounting Type Surface Mount
Package / Case 20-WQFN Exposed Pad
Supplier Device Package 20-TQFN (5x5)
Base Product Number MAX3520
Standard Package 60 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 703317-MAX3520ETP+
Ultra Librarian 3D Model Ultra Librarian MAX3520ETP+ CAD Model

Description

Maxim Integrated MAX3520ETP+ Product Overview

The MAX3520ETP+ from Maxim Integrated is a state-of-the-art upstream programmable-gain amplifier designed for use in cable modem applications. This high-performance device is engineered to deliver exceptional signal amplification with low distortion, making it an ideal solution for DOCSIS 3.0/3.1 systems, including cable modems, eMTAs (embedded Multimedia Terminal Adapters), and gateway devices.

Key Features

  • Frequency Range: The MAX3520ETP+ operates over a broad frequency range, supporting upstream DOCSIS channels from 5MHz to 204MHz, which provides flexibility for a variety of network configurations and bandwidth requirements.
  • High Linearity: With its excellent linearity, the device ensures minimal signal distortion, which is critical for maintaining the integrity of high-speed data transmission in cable networks.
  • Programmable Gain: The amplifier's gain can be programmed via a serial digital interface, allowing for precise control and adaptability to different signal conditions.
  • Low Noise Figure: The low noise figure of the MAX3520ETP+ contributes to improved signal-to-noise ratio (SNR), enhancing the overall performance and reliability of the communication system.
  • Integrated Power Control: An integrated power control feature helps in managing the power levels and reduces the power consumption when the amplifier is not in active use.
  • Robust Thermal Performance: The device is housed in a 20-pin TQFN package with an exposed pad, which aids in thermal management and ensures reliable operation even under high-temperature conditions.

Applications

The MAX3520ETP+ is well-suited for a range of applications within the cable communication industry. Its primary use is in cable modem equipment, but it is also applicable in other systems requiring high-quality signal amplification for upstream data transmission. This includes interactive set-top boxes, cable modem termination systems (CMTS), and other infrastructure equipment within the cable ecosystem.

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX3520ETP+ is no exception. It is built to meet rigorous industry standards, ensuring long-term performance and stability in demanding cable network environments.

With its advanced features and robust design, the MAX3520ETP+ is a top-tier solution for enhancing upstream communication in cable modems and related equipment, providing manufacturers with a competitive edge in the rapidly evolving telecommunications landscape.

You May Also Be Interested in

Analog Devices Inc.
IC RF AMP GPS 600MHZ-20GHZ 24QFN / RF Amplifier IC General Purpose 600MHz ~ 20GHz 24-QFN (4x4)
Lowest to $2,522.3881
NXP / Nexperia
AIRFAST POWER AMPLIFIER MODULE,
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ 12SMT / RF Amplifier IC General Purpose 2GHz ~ 4GHz 12-SMT (3x3)
Lowest to $52.1084
Analog Devices Inc.
IC RF AMP 2GHZ-28GHZ 16CLCC / RF Amplifier IC 2GHz ~ 28GHz 16-CLCC-HS (6x6)
Lowest to $498.4963
Atlanta Micro Inc.
IC RF AMP GPS 0HZ-8GHZ 16QFN / RF Amplifier IC General Purpose 0Hz ~ 8GHz 16-QFN (3x3)
Lowest to $33.3379
Broadcom Limited
IC POWER AMP / RF Amplifier IC
Lowest to $3.5909
M/A-Com Technology Solutions
IC RF AMP GPS 10MHZ-1.6GHZ SMD / RF Amplifier IC General Purpose 10MHz ~ 1.6GHz
Need more? Email Us
Analog Devices Inc.
50-90GHZ LNA DIE / RF Amplifier IC General Purpose 50GHz ~ 95GHz Die
Lowest to $375.3750
M/A-Com Technology Solutions
IC RF AMP 27.5GHZ-30GHZ DIE / RF Amplifier IC 27.5GHz ~ 30GHz Die
Lowest to $189.7880

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7110 $59.3760
38+ $3.0457 $115.7366
59+ $2.9499 $174.0441
81+ $2.8552 $231.2712
105+ $2.7593 $289.7265
141+ $2.4740 $348.8340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,220 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess