EN
  • EN
  • DE

MAX1565ETJ

Part No MAX1565ETJ
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC SUPERVISOR 5CH DIG CAM PWR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Maxim Integrated
Package Bulk
Product Status Active
Applications Controller/Converter, Digital Cameras
Voltage - Input 5.5V
Number of Outputs 5
Voltage - Output 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-TQFN-EP (5x5)
Base Product Number MAX1565
Standard Package 71 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 629560-MAX1565ETJ
Ultra Librarian 3D Model Ultra Librarian MAX1565ETJ CAD Model

Description

The MAX1565ETJ is a high-efficiency, quad-output, main power-supply controller for notebook computers, designed by Maxim Integrated. This compact, integrated solution is engineered to meet the demanding power requirements of modern portable computing devices, providing reliable and efficient power management across multiple voltage rails.

Key Features

  • Multiple Outputs: The MAX1565ETJ features four synchronous buck regulators that deliver high-efficiency power conversion, which is essential for maximizing battery life in portable applications.
  • High Efficiency: It operates with up to 95% efficiency, which significantly reduces heat generation and improves overall system performance.
  • Dynamic Voltage Management: The device supports dynamic voltage scaling, allowing the CPU core voltage to be adjusted in response to varying load conditions, thereby optimizing power consumption.
  • Integrated Power MOSFETs: By incorporating power MOSFETs, the MAX1565ETJ minimizes the need for external components, enabling a more compact and cost-effective design.
  • Flexible Power Sequencing: Programmable power sequencing ensures that the various supply rails are enabled in the correct order to meet the specific power-up requirements of the system.
  • Comprehensive Protection: The device includes overvoltage, undervoltage, and overcurrent protection, safeguarding the system against potential damage from abnormal operating conditions.

Applications

The MAX1565ETJ is ideal for use in a variety of notebook computer platforms, including ultrabooks, convertibles, and gaming laptops. Its versatility also makes it suitable for other multi-output power supply applications requiring high efficiency and compact design.

Technical Specifications

The device comes in a 32-pin thin QFN package and operates over a wide input voltage range, making it suitable for systems powered by multi-cell batteries. The MAX1565ETJ is designed to work within an extended temperature range, ensuring reliable operation under various environmental conditions.

Conclusion

In summary, the MAX1565ETJ from Maxim Integrated is a sophisticated, high-performance power management IC that provides a comprehensive solution for the power supply challenges faced by today's notebook computers. Its integration of multiple power-saving features and protection mechanisms makes it an excellent choice for designers looking to optimize their power systems for efficiency and reliability.

You May Also Be Interested in

Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8976 $62.0784
21+ $5.6595 $118.8495
32+ $5.4827 $175.4464
44+ $5.3058 $233.4552
57+ $5.1289 $292.3473
76+ $4.5983 $349.4708
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,780 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess