EN
  • EN
  • DE

LT3694EFE-1#PBF

Part No LT3694EFE-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG TRPL BUCK/LINEAR 20TSSOP / Conv DC-DC 4V to 36V Step Down Single-Out 0.75V to 16V 2.6A Automotive 20-Pin TSSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Topology Step-Down (Buck) (1), Linear (LDO) (2)
Function Any Function
Number of Outputs 3
Frequency - Switching 250kHz ~ 2.5MHz
Voltage/Current - Output 1 0.75 V ~ 16 V, 2.6A
Voltage/Current - Output 2 Controller
Voltage/Current - Output 3 Controller
w/LED Driver No
w/Supervisor No
w/Sequencer Yes
Operating Supply Voltage 4 V ~ 36 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 20-TSSOP-EP
Win Source Part Number 781226-LT3694EFE-1#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT3694-1
Introduction Date October 28, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3694EFE-1#PBF CAD Model

Description

The LT3694EFE-1#PBF is a versatile, monolithic step-down switching regulator designed by Linear Technology to deliver efficient power management and conversion. This high-performance component operates over a wide input voltage range, making it suitable for a variety of applications, including automotive, industrial, and telecommunications systems.

Key Features:

  • Wide Input Voltage Range: Capable of handling input voltages from 4V to 36V, the LT3694EFE-1#PBF is well-suited for systems with variable power supplies or those that experience large voltage transients.
  • Adjustable Switching Frequency: The switching frequency can be adjusted from 300kHz to 2.5MHz, allowing designers to optimize the regulator for efficiency or component size based on the application requirements.
  • Integrated Boost Diode: The inclusion of an integrated boost diode simplifies the design and reduces external component count, which can lead to cost savings and a more compact design.
  • Robust Thermal Performance: Housed in a thermally efficient TSSOP-16 package with exposed pad, the LT3694EFE-1#PBF is capable of dissipating heat effectively, enhancing reliability and performance in challenging environments.
  • Adjustable Output Voltage: The output voltage is adjustable down to 0.8V, providing flexibility for powering a wide range of devices and circuits.
  • High Efficiency: With its current mode control and synchronous rectification, the LT3694EFE-1#PBF achieves high efficiency, which is critical for reducing power loss and managing thermal conditions in tightly packed electronic systems.

Applications:

  • Automotive and Industrial Control Systems
  • Telecommunications Infrastructure
  • Distributed Power Systems
  • Portable Electronic Devices

The LT3694EFE-1#PBF is characterized by its robustness and flexibility, making it an ideal choice for designers who require a reliable power solution that can adapt to varying input conditions and load demands. With its high level of integration and performance features, this switching regulator streamlines the design process and enhances the overall efficiency of the end product.

You May Also Be Interested in

Maxim Integrated
Conv DC-DC Single Step Up 1.5V to 15.6V 8-Pin PDIP N
Lowest to $5.0050
Maxim Integrated
Conv DC-DC Single Step-Down 3.5V to 36V 32-Pin QFND-EP T/R
Lowest to $23.5297
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Conv DC-DC Dual-OUT Step Down 3.5V to 36V 32-Pin QFND EP T/R
Lowest to $18.7687
Maxim Integrated
Conv DC-DC Single Step Down 3V to 5.5V 16-Pin QSOP T/R
Lowest to $9.3844
Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess