EN
  • EN
  • DE

MIC23163YMT-T5

Part No MIC23163YMT-T5
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 2A 10TDFN  /  Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 2A 10-UFDFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Microchip Technology
Series HyperLight Load®
Package Tape & Reel
Product Status Obsolete
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.7V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.7V
Voltage - Output (Max) 5.5V
Current - Output 2A
Frequency - Switching 4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 10-UFDFN Exposed Pad
Supplier Device Package 10-TDFN (2x2)
Base Product Number MIC23163
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 576-4391-2,MIC23163YMT T5,576-4391-1,1611-MIC23163YMT-T5CT,1611-MIC23163YMT-T5DKR-ND,1611-MIC23163YMT-T5DKRINACTIVE,576-4391-6,1611-MIC23163YMT-T5DKR
Standard Package 500
Win Source Part Number 1078757-MIC23163YMT-T5
Ultra Librarian 3D Model Ultra Librarian MIC23163YMT-T5 CAD Model

Description

Microchip Technology MIC23163YMT-T5: High-Efficiency, Synchronous Step-Down Regulator

The MIC23163YMT-T5 from Microchip Technology is a state-of-the-art synchronous step-down (buck) regulator designed to deliver high efficiency and excellent transient response in a compact package. This device is well-suited for a wide range of applications, including portable devices, consumer electronics, and industrial equipment, where power efficiency and space constraints are critical considerations.

The MIC23163YMT-T5 operates over a wide input voltage range of 2.7V to 5.5V, making it versatile for use with various power sources, including single-cell lithium-ion batteries. It is capable of delivering up to 4A of continuous output current, ensuring reliable performance for demanding loads. The output voltage is adjustable from 0.8V to 3.6V, allowing designers to tailor the voltage to the specific needs of their application.

One of the key features of this regulator is its high efficiency, which is achieved through its synchronous rectification topology. This design minimizes power losses and helps extend battery life in portable applications. The MIC23163YMT-T5 also boasts a high switching frequency of up to 4MHz, enabling the use of small external components, such as inductors and capacitors, further reducing the overall solution footprint.

The regulator includes a range of protective features to ensure stable and safe operation. These include under-voltage lockout (UVLO), thermal shutdown, and over-current protection. Additionally, the MIC23163YMT-T5 offers a Power Good (PG) output to provide system feedback on the status of the voltage regulation.

For design flexibility, the MIC23163YMT-T5 is available in a 20-pin 4mm x 4mm Thin QFN package, which is ideal for space-constrained applications. The small form factor, combined with its high efficiency and robust feature set, makes the MIC23163YMT-T5 an excellent choice for designers looking to optimize their power management solutions.

Overall, the Microchip Technology MIC23163YMT-T5 is a powerful and versatile step-down regulator that offers a balance of efficiency, performance, and compactness, making it a top choice for modern electronic designs.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess