EN
  • EN
  • DE

SA614AD,118

Part No SA614AD,118
Manufacturer NXP / Nexperia
Catalog RF Misc ICs and Modules
Description IC FM IF SYSTEM LOW PWR 16-SOIC  /  RF IC FM IF System Cellular, ASK, FSK 25MHz RSSI Equipped 16-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Misc ICs and Modules
Mfr NXP USA Inc.
Package Tape & Reel (TR),Cut Tape (CT)
Product Status Obsolete
Function FM IF System
Frequency 25MHz
RF Type Cellular, ASK, FSK
Secondary Attributes RSSI Equipped
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Base Product Number SA614
Other Names SA614AD-T,568-1104-1,SA614AD118,568-1104-2,933995410118
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1236127-SA614AD,118
Ultra Librarian 3D Model Ultra Librarian SA614AD,118 CAD Model

Description

The NXP SA614AD,118 is a high-performance, low-power FM intermediate frequency (IF) system that is designed to provide robust radio signal processing capabilities in a compact package. This integrated circuit is part of NXP's renowned family of radio frequency processing products, and it is well-suited for applications in mobile and stationary FM radio receivers, wireless communication devices, and sophisticated audio systems.

Key Features

  • Frequency Range: The SA614AD operates at a frequency range that is ideal for FM radio applications, ensuring clear signal reception and processing.
  • Low Power Consumption: Designed with power efficiency in mind, this IC consumes minimal power, making it an excellent choice for battery-operated devices.
  • High Sensitivity: The device provides high sensitivity reception, allowing it to pick up weak signals and maintain audio clarity.
  • Integration: It combines several functions typically requiring multiple components, reducing the overall part count and simplifying the design of the end product.
  • Package: The SA614AD,118 comes in a SOIC package, which is conducive to surface-mount technology and ideal for compact PCB layouts.

Applications

The NXP SA614AD,118 is versatile and can be used in a variety of applications such as:

  • Portable and stationary FM radio receivers
  • Wireless communication devices
  • High-fidelity audio systems
  • Two-way radios
  • Automotive entertainment systems

Technical Specifications

The SA614AD,118 features a low-noise amplifier, a voltage-controlled oscillator, a frequency mixer, and an IF amplifier. It is designed to operate over a wide temperature range, ensuring reliability and performance under varying environmental conditions. The device's advanced design provides excellent intermodulation rejection and low cross-modulation, which are critical for maintaining signal integrity in dense radio frequency environments.

For engineers and designers looking for an IF system that combines performance with low power consumption, the NXP SA614AD,118 presents an attractive solution that can be easily integrated into a wide range of radio-related applications.

You May Also Be Interested in

MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,4.4 - 5 GHZ,1K
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
GEL PACK 100PCE ,QUAD FET AND PI
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER SURFACE MOUNT
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED
Need more? Email Us
MACOM Technology Solutions
BIASNETWORK,SINGLE,2-18GHZ
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess