EN
  • EN
  • DE

LD39300DT12-R

Part No LD39300DT12-R
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.22V 3A DPAK  /  Linear Voltage Regulator IC Positive Fixed 1 Output 3A DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr STMicroelectronics
Package Cut Tape (CT),
Product Status Obsolete
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 6V
Voltage - Output (Min/Fixed) 1.22V
Voltage Dropout (Max) 0.4V @ 3A
Current - Output 3A
Current - Quiescent (Iq) 5 µA
Current - Supply (Max) 2.5 mA
PSRR 65dB ~ 55dB (120Hz ~ 1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package DPAK
Base Product Number LD39300
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -1138-LD39300DT12-RDKR,497-6148-6,LD39300DT12R,-1138-LD39300DT12-RCT,-1138-LD39300DT12-RTR,497-6148-2,497-6148-1
Standard Package 2,500
Win Source Part Number 979987-LD39300DT12-R
Ultra Librarian 3D Model Ultra Librarian LD39300DT12-R CAD Model

Description

The LD39300DT12-R is a high-performance, low-dropout voltage regulator from STMicroelectronics, designed to deliver a stable and precise voltage supply for a wide range of applications. This regulator is capable of providing up to 3A of continuous output current with a dropout voltage as low as 250mV at maximum load, making it an excellent choice for energy-sensitive designs.

Key Features

  • Output Voltage: The LD39300DT12-R provides a fixed output voltage of 1.2V, suitable for powering advanced digital circuits.
  • High Output Current: With its ability to deliver up to 3A of output current, this voltage regulator can support even the most demanding applications.
  • Low Dropout Voltage: The low dropout voltage of just 250mV at full load ensures efficient operation, minimizing power loss and heat generation.
  • Thermal Protection: Built-in thermal shutdown protects the device from damage due to overheating, enhancing its reliability and longevity.
  • Current Limiting: The current limiting feature prevents damage from overcurrent conditions, safeguarding both the regulator and the connected load.
  • Wide Operating Temperature Range: The LD39300DT12-R can operate over a broad temperature range from -40°C to +125°C, making it suitable for industrial applications.

Applications

The LD39300DT12-R is versatile and can be used in various applications, including:

  • Portable and battery-powered devices
  • Microprocessor and microcontroller systems
  • Networking and telecommunications equipment
  • Consumer electronics
  • Automotive applications

Package and Availability

The LD39300DT12-R is available in a compact DFN6 (3x3mm) package, which is ideal for space-constrained applications. Its robust design and comprehensive set of features make it a dependable choice for designers looking to enhance the stability and efficiency of their power supply circuits. For more information, datasheets, and ordering options, please visit the STMicroelectronics website or contact your local distributor.

You May Also Be Interested in

Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
400+ $0.1458 $58.3200
970+ $0.1197 $116.1090
1,495+ $0.1160 $173.4200
2,060+ $0.1122 $231.1320
2,665+ $0.1085 $289.1525
3,565+ $0.0973 $346.8745
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,662 pieces
MOQ: 400 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess