EN
  • EN
  • DE

MAX2369EGM

Part No MAX2369EGM
Manufacturer Maxim Integrated
Catalog RF Transmitters
Description DUAL-BAND QUADRATURE TRANSMITTER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transmitters
Mfr Maxim Integrated
Package Bulk
Product Status Active
Programmable Not Verified
Frequency 1.7GHz ~ 2GHz
Applications TDMA, WAN, Wireless LAN
Modulation or Protocol FM
Power - Output 9dBm ~ 12dBm
Current - Transmitting 105mA ~ 123mA
Data Interface SPI
Features PLL Frequency Synthesizer and PA
Voltage - Supply 2.7V ~ 3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN (7x7)
Standard Package 45 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 747234-MAX2369EGM
Ultra Librarian 3D Model Ultra Librarian MAX2369EGM CAD Model

Description

The MAX2369EGM is a state-of-the-art RF transceiver from Maxim Integrated, designed to offer a high-performance solution for advanced wireless communication systems. This versatile chip is particularly suitable for applications in the 900MHz ISM (Industrial, Scientific, and Medical) and 2.5G/3G cellular bands, making it an ideal choice for a wide range of devices including smartphones, tablets, GPS units, and wireless infrastructure equipment.

Key Features

  • Frequency Range: The device operates over a broad frequency range, providing flexibility for use in various communication standards.
  • Integration: The MAX2369EGM integrates multiple functions such as a low-noise amplifier, mixer, filter, and voltage-controlled oscillator (VCO), reducing the need for external components and simplifying the design process.
  • Performance: With its high linearity and low noise figure, the transceiver delivers excellent signal quality, which is crucial for maintaining reliable communication links.
  • Power Efficiency: The device is designed for low power consumption, helping to extend battery life in portable applications.
  • Programmability: It offers programmable features that allow customization for specific application requirements.

Applications

The versatility of the MAX2369EGM makes it suitable for a diverse set of applications. It can be used in:

  • Wireless Local Loop (WLL) systems
  • Wireless data modems
  • Base station transceivers
  • Fixed wireless access systems
  • General RF subsystems

Package and Quality

The MAX2369EGM comes in a compact, surface-mount package, which is conducive to modern, space-constrained electronic designs. Maxim Integrated ensures that the product meets high-quality standards, with rigorous testing and quality control measures in place to guarantee performance and reliability.

For engineers and designers looking for a robust and flexible RF solution, the MAX2369EGM transceiver from Maxim Integrated offers an excellent blend of performance, integration, and efficiency, making it a top choice for cutting-edge wireless applications.

You May Also Be Interested in

Rohm Semiconductor
FM stereo transmitter IC for audio systems
Lowest to $1.7106
NXP / Nexperia
RF TX IC FSK 315/434MHZ 32QFN
Lowest to $3.2282
NXP / Nexperia
Lowest to $22.8251
Atmel
UHF ASK/FSK Transmitter
Need more? Email Us
Texas Instruments
RF TX IC ISM 164-192MHZ 32VFQFN / High Performance RF Transmitter for Narrowband Systems
Lowest to $4.9725
Rohm Semiconductor
RF XMITTER FM 76-108MHZ 28VFQFN
Need more? Email Us
Atmel
UHF ASK/FSK Industrial Transmitter
Need more? Email Us
Texas Instruments
IC RF TX SNGL-CHIP LP 16VQFN / RF Transmitter FSK/GFSK/MSK 16-Pin VQFN EP T/R
Lowest to $0.5896
Infineon Technologies
ASK Transmitter 345 MHz
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess