The MC79L15ACPRAG is a linear voltage regulator integrated circuit from ON Semiconductor, designed to deliver a fixed negative output voltage of -15V. This high-quality component is a part of the MC79 series and is tailored to provide a stable and reliable power supply for a wide variety of electronic applications, including consumer, industrial, and automation systems.
Key Features:
- Output Voltage: Fixed at -15V, which is ideal for circuits that require a stable negative voltage reference.
- Output Current: Capable of delivering up to 100mA of output current, suitable for low power consumption devices.
- Package Type: Available in a TO-92 package, which is widely used for through-hole mounting and is known for its ease of installation.
- Thermal Overload Protection: Integrated thermal overload protection ensures the device operates within safe temperature limits, enhancing its reliability and lifespan.
- Short Circuit Protection: Built-in short circuit protection prevents damage to the regulator and the connected load in the event of a fault condition.
- No External Components Required: Designed to work without the need for additional external components, simplifying circuit design and reducing overall system cost.
Applications:
The MC79L15ACPRAG is suitable for a diverse range of applications that require a regulated negative voltage supply. This includes but is not limited to:
- Power supplies for operational amplifiers and audio processors
- Instrumentation and control systems
- Automotive electronics
- Analog circuits requiring a negative voltage rail
Product Specifications:
Parameter
Value
Output Voltage (V<sub>OUT)
-15V
Output Current (I<sub>OUT)
100mA
Package
TO-92
Thermal Overload Protection
Yes
Short Circuit Protection
Yes
With its robust design and comprehensive protective features, the ON Semiconductor MC79L15ACPRAG voltage regulator is a trusted choice for designers looking to ensure the stability and integrity of their electronic systems.