EN
  • EN
  • DE

MIC28512-1YFL-T5

Part No MIC28512-1YFL-T5
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 2A 24FCQFN / Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 24-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Microchip Technology
Series HyperLight Load®
Package Tape & Reel
Product Status Obsolete
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4.6V
Voltage - Input (Max) 70V
Voltage - Output (Min/Fixed) 0.8V
Voltage - Output (Max) 59.5V
Current - Output 2A
Frequency - Switching 200kHz ~ 680kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-FCQFN (3x4)
Base Product Number MIC28512
Standard Package 500
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345258-MIC28512-1YFL-T5
Ultra Librarian 3D Model Ultra Librarian MIC28512-1YFL-T5 CAD Model

Description

The MIC28512-1YFL-T5 is a high-efficiency, synchronous step-down regulator module from Microchip Technology. Designed to deliver a continuous output current up to 4A, this regulator operates over an input voltage range of 4.6V to 75V, making it an ideal solution for a wide array of applications, including industrial, automotive, telecommunications, and consumer electronics.

Key Features

  • Wide Input Voltage Range: The device can handle input voltages from 4.6V to 75V, accommodating fluctuations and ensuring stable operation under varying conditions.
  • High Output Current: Capable of delivering up to 4A of continuous output current, it meets the requirements of power-hungry applications.
  • Adjustable Output Voltage: Users can set the output voltage from 0.8V to VIN, providing flexibility across different uses.
  • High Efficiency: With its synchronous buck architecture, the MIC28512-1YFL-T5 achieves high efficiency, reducing heat and increasing system reliability.
  • Thermal Management: The module is equipped with thermal shutdown protection to prevent damage from overheating.
  • Protection Features: It includes under-voltage lockout, over-current protection, and over-temperature protection to safeguard the device and the system it powers.
  • Compact Package: Housed in a 28-pin 5x5mm QFN package, it saves valuable board space and is suitable for space-constrained applications.

Applications

The versatile nature of the MIC28512-1YFL-T5 makes it suitable for a variety of applications. It can be used in:

  • Distributed Power Systems
  • Industrial Power Supplies
  • Automotive Electronics
  • Networking Equipment
  • FPGAs and DSP Power Supplies

Quality and Reliability

Microchip Technology is known for its commitment to quality and long-term reliability. The MIC28512-1YFL-T5 is built to meet high standards, ensuring stable performance and a long operational lifespan, which is crucial for professional and critical systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess