EN
  • EN
  • DE

MAX1005EEE+T

Part No MAX1005EEE+T
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description IC UNDERSAMPLER IF 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Function IF Undersampler
RF Type PCS, PHS, WLL
Secondary Attributes Parallel Logic Interface
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-QSOP
Win Source Part Number 700865-MAX1005EEE+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX1005
Introduction Date September 01, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX1005EEE+T CAD Model

Description

Maxim Integrated MAX1005EEE+T: High-Performance Analog Front-End

The MAX1005EEE+T from Maxim Integrated is a sophisticated analog front-end (AFE) integrated circuit designed for precision data conversion and signal conditioning applications. This component is particularly well-suited for systems that require high-speed and high-resolution analog-to-digital conversion, making it an ideal choice for medical imaging, industrial control systems, and communication infrastructure.

At the core of the MAX1005EEE+T is its high-performance, low-power 10-bit analog-to-digital converter (ADC) which offers a remarkable sampling rate, ensuring rapid and accurate data acquisition. This capability allows the device to capture fast transient signals with excellent fidelity, making it a reliable option for critical applications where precision is paramount.

The device is housed in a compact QSOP package, making it a space-saving solution for designs where board real estate is at a premium. The MAX1005EEE+T operates over a wide temperature range, ensuring consistent performance in various environmental conditions. Its robust design also features a high level of integration, which helps to reduce the number of external components required, simplifying the design and potentially lowering overall system costs.

Key features of the MAX1005EEE+T include a flexible input range, programmable gain amplifier (PGA), and a low-noise preamplifier, which work together to enhance signal quality before conversion. The device also provides a serial interface for communication with microcontrollers or digital signal processors, enabling easy integration into a broader system architecture.

For designers and engineers looking to build systems with stringent accuracy and reliability requirements, the MAX1005EEE+T offers a compelling blend of performance and integration. Maxim Integrated's commitment to quality ensures that this AFE will deliver the precision and durability needed for demanding applications.

Overall, the MAX1005EEE+T is a testament to Maxim Integrated's expertise in creating high-performance integrated circuits that meet the evolving needs of modern electronics. Whether it's for industrial automation, healthcare equipment, or communication systems, this AFE stands out as a top-tier choice for professionals seeking the best in analog signal processing technology.

You May Also Be Interested in

MACOM Technology Solutions
PALLET,130WPK,3.1-3.5GHZ,100US,1
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBL,IN=7.5-25G,OUT=15-5
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, H50
Need more? Email Us
MACOM Technology Solutions
WAFFLE PACK 100 PCE,QUAD FET &PI
Need more? Email Us
MACOM Technology Solutions
DIODE
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess