EN
  • EN
  • DE

SMBZ1024LT1

Part No SMBZ1024LT1
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description ZEN SOT23 REG .225W SPCL / Regulator Output DC-DC Controller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number SMBZ10
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 934187-SMBZ1024LT1
Ultra Librarian 3D Model Ultra Librarian SMBZ1024LT1 CAD Model

Description

The ON Semiconductor SMBZ1024LT1 is a high-performance Zener diode designed for voltage regulation and voltage reference applications. This component is well-suited for a range of electronic devices, offering a precise voltage clamping capability which is essential for protecting sensitive circuits from overvoltage conditions.

Key Features

  • Zener Voltage: The SMBZ1024LT1 has a Zener voltage of 24V, making it an ideal choice for applications requiring a regulated voltage in this range.
  • Power Dissipation: With a power dissipation of 1W, this Zener diode can handle significant power levels, ensuring stable operation under various conditions.
  • Package: Packaged in a surface-mount SMB (DO-214AA), it is compact and suitable for high-density circuit board designs.
  • Thermal Resistance: It features a low thermal resistance, which helps in maintaining a lower operating temperature and enhances reliability.
  • Tolerance: The tolerance of the Zener voltage is ±5%, which provides a precise voltage regulation for consistent performance.

Applications

The SMBZ1024LT1 is versatile and can be used in a variety of applications, including:

  • Power supply circuits
  • Consumer electronics
  • Automotive systems
  • Telecommunication equipment
  • Computer peripherals

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the SMBZ1024LT1 is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it can withstand the rigors of everyday use in commercial and industrial environments. The device is also RoHS compliant, adhering to environmental standards that restrict the use of hazardous substances in electronic components.

Conclusion

In summary, the ON Semiconductor SMBZ1024LT1 Zener diode is a robust, reliable component that offers precise voltage regulation capabilities. Its small footprint, high power dissipation, and low thermal resistance make it an excellent choice for designers looking to incorporate voltage clamping functionality into their applications with minimal space requirements.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess