EN
  • EN
  • DE

PCF7921ATTM2AB1200

Part No PCF7921ATTM2AB1200
Manufacturer NXP / Nexperia
Catalog RF Transmitters
Description IC RF REMOTE WIRELESS 20-TSSOP / RF Transmitter Antenna
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transmitters
Mfr NXP
Package Tape & Reel
Product Status Active
Programmable Not Verified
Base Product Number PCF7921
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 503313-PCF7921ATTM2AB1200
Ultra Librarian 3D Model Ultra Librarian PCF7921ATTM2AB1200 CAD Model

Description

The PCF7921ATT/M2AB1200 is a sophisticated, high-performance integrated circuit (IC) from NXP Semiconductors, designed for advanced applications in remote keyless entry (RKE) systems for vehicles. This product is part of NXP's broad portfolio of automotive solutions that aim to enhance connectivity, security, and convenience for modern vehicles.

Key Features

  • Frequency Range: The IC operates at a frequency of 315/433/868/915 MHz, making it suitable for a wide range of RKE systems across different regions.
  • Security: It comes equipped with a high-security level, featuring Hitag AES-128 based cryptographic algorithms to ensure secure data transmission and prevent unauthorized access.
  • Memory: The device includes a programmable EEPROM that allows for flexible customization and storage of user data.
  • Low Power Consumption: Designed for battery-operated devices, it has low power consumption, which extends the battery life of the RKE system.
  • Package: The PCF7921ATT/M2AB1200 is available in a small, leadless HVQFN package, which is ideal for space-constrained applications.

Applications

This IC is primarily used in the automotive industry for remote keyless entry systems. It can also be utilized in other applications that require secure wireless communication, such as alarm systems, garage door openers, and home automation systems.

Quality and Reliability

NXP is known for its commitment to quality and reliability, and the PCF7921ATT/M2AB1200 is no exception. It is manufactured to meet the rigorous standards of the automotive industry, ensuring high performance and durability in challenging environments.

Support and Resources

NXP provides comprehensive technical support for the PCF7921ATT/M2AB1200, including datasheets, application notes, and design resources to assist developers in integrating this IC into their systems. Customers can access a wealth of information to facilitate product development and achieve a quick time-to-market.

You May Also Be Interested in

Microchip Technology
RF TX IC ASK 310-350MHZ 8TSSOP
Lowest to $3.2372
Texas Instruments
IC RF TX FOR NARROWBAND 32QFN
Lowest to $2.1138
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Rohm Semiconductor
RF XMITTER FM 76-108MHZ 28VFQFN
Need more? Email Us
Infineon Technologies
434 MHz ASK/FSK Transmitter in 10-pin Package
Lowest to $2.1217
Infineon Technologies
434 MHz ASK/FSK Transmitter in 10-pin Package
Lowest to $2.0178
Maxim Integrated
RF TRANSMITTER 120-235MHZ 48QFN
Lowest to $11.0118
Microchip Technology
IC XMITTER UHF 868-928MHZ 8TSSOP
Lowest to $2.3284

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3751 $61.2514
33+ $3.5899 $118.4667
50+ $3.4776 $173.8800
69+ $3.3654 $232.2126
89+ $3.2533 $289.5437
119+ $2.9168 $347.0992
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,040 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess