EN
  • EN
  • DE

CC1175RHBT

Part No CC1175RHBT
Manufacturer Texas Instruments
Catalog RF Transmitters
Description IC RF TX FOR NARROWBAND 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel package
Frequency 164MHz ~ 192MHz, 274MHz ~ 320MHz, 410MHz ~ 480MHz, 820MHz ~ 960MHz
Applications Home/Building Automation, Industrial Control and Monitoring
Modulation or Protocol ISM, SRD
Data Rate (Maximum) 200kbps
Power - Output 16dBm
Current - Transmitting 54mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Operating Supply Voltage 2 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Package 32-VFQFN Exposed Pad
Win Source Part Number 771258-CC1175RHBT
Popularity Medium
Supply and Demand Status Limited
Quantity per package 250
Ultra Librarian 3D Model Ultra Librarian CC1175RHBT CAD Model

Description

The Texas Instruments CC1175RHBT is a high-performance, narrowband radio frequency (RF) transmitter designed to meet the demands of a wide range of wireless applications. This device provides a flexible and efficient solution for systems operating in the sub-1 GHz bands, making it ideal for long-range communication in industrial, scientific, and medical (ISM) applications.

Key Features

  • Frequency Bands: The CC1175RHBT operates in the 164-192 MHz, 274-320 MHz, 410-480 MHz, and 820-960 MHz frequency bands, ensuring compatibility with a variety of global standards and regulations.
  • Modulation: This transmitter supports multiple modulation formats, including 2-FSK, 4-FSK, GFSK, and OOK, providing flexibility to optimize for data rate and range requirements.
  • Output Power: It offers programmable output power up to +16 dBm, allowing users to balance transmission distance with power consumption.
  • Power Efficiency: The device is engineered for low current consumption, with a power-down mode that significantly reduces power usage when the transmitter is inactive.
  • Integration: The CC1175RHBT is designed with an integrated voltage regulator and a battery monitor, which simplifies the design and reduces the external component count.

Applications

This versatile transmitter is suitable for a variety of applications, including:

  • Wireless sensor networks
  • Industrial monitoring and control
  • Home and building automation
  • Smart metering
  • Alarm and security systems

Design Support

Texas Instruments provides comprehensive design support for the CC1175RHBT, including evaluation modules, reference designs, and software tools that facilitate rapid development and prototyping. With its robust feature set and design support, the CC1175RHBT is an excellent choice for developers looking to create reliable and efficient wireless solutions.

You May Also Be Interested in

NXP / Nexperia
RF TX IC FSK 315/434MHZ 32QFN
Need more? Email Us
Atmel
UHF ASK/FSK Industrial Transmitter
Need more? Email Us
Rohm Semiconductor
FM stereo transmitter IC for audio systems
Lowest to $1.6817
Atmel
UHF ASK/FSK Industrial Transmitter
Need more? Email Us
Microchip Technology
RF TX IC ASK 310-350MHZ 8TSSOP
Lowest to $3.2372
Microchip Technology
IC XMITTER UHF 868-928MHZ 8TSSOP
Lowest to $2.3284
Maxim Integrated
Need more? Email Us
Atmel
UHF ASK/FSK Transmitter
Lowest to $2.2869
Rohm Semiconductor
Wireless Audio Link IC
Lowest to $85.5878

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1138 $50.7312
58+ $1.7344 $100.5952
90+ $1.6802 $151.2180
124+ $1.6260 $201.6240
160+ $1.5718 $251.4880
213+ $1.4092 $300.1596
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess