EN
  • EN
  • DE

TPS62700YZFR

Part No TPS62700YZFR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC STP-DN CONV FOR RF AMP 8DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Converter, RF Power Amplifier
Voltage - Input 2.5 V to 6 V
Number of Outputs 1
Output Voltage 1.3 V to 3.09 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-DSBGA
Win Source Part Number 1112447-TPS62700YZFR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS62700YZFR CAD Model

Description

Introducing the TPS62700YZFR from Texas Instruments

The TPS62700YZFR is a cutting-edge, highly efficient, step-down converter chip specifically designed and manufactured by the renowned Texas Instruments. This advanced component is engineered to meet the power management needs of modern portable and battery-powered applications. With its compact form factor and robust feature set, the TPS62700YZFR is an ideal solution for designers looking to enhance the performance and extend the battery life of their products.

Key Features and Benefits

  • High Efficiency: The TPS62700YZFR boasts an impressive efficiency rate, which is critical for minimizing power loss and maximizing battery life in portable devices.
  • Adjustable Output Voltage: This versatile component allows designers to set the output voltage to their specific needs, providing flexibility across different applications.
  • Low Quiescent Current: With its ultra-low quiescent current, the TPS62700YZFR ensures minimal power consumption when in standby mode, further conserving battery life.
  • Power Save Mode: The chip includes an intelligent power save mode that automatically switches between pulse-width modulation (PWM) and power save operation based on the load, optimizing efficiency across the entire load range.
  • Thermal Protection: Built-in thermal shutdown protection safeguards the device and the system from overheating, enhancing reliability and safety.
  • Small Package Size: The device comes in a small, easy-to-integrate package, making it suitable for space-constrained applications.

Applications

The TPS62700YZFR is designed to be a versatile component suitable for a wide array of applications, including but not limited to:

  • Smartphones and Tablets
  • Wireless Power Tools
  • Portable Media Players
  • Wearable Technology
  • Internet of Things (IoT) Devices

Whether you're developing the next generation of smart devices or looking to improve the power management systems within existing products, the TPS62700YZFR from Texas Instruments offers the performance, efficiency, and reliability that your projects demand. With its advanced features and proven track record, it's the go-to choice for engineers and designers who refuse to compromise on quality.

You May Also Be Interested in

National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1455 $51.5475
110+ $0.9399 $103.3890
165+ $0.9106 $150.2490
230+ $0.8812 $202.6760
295+ $0.8518 $251.2810
395+ $0.7637 $301.6615
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,271 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess